Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series UMW
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 29mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 25 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1562 pF @ 25 V
Power Dissipation (Max) 55W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-252 (DPAK)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 678140-STD30NF06L
Ultra Librarian 3D Model Ultra Librarian STD30NF06L CAD Model

Description

Product Overview: STD30NF06L - NXP

The STD30NF06L is a cutting-edge power MOSFET device manufactured by NXP Semiconductors, known for its high efficiency and reliability. This component is specifically designed to cater to a wide range of applications, including but not limited to, power management, switching regulators, and motor control.

Key Features

  • Low Threshold Drive: The STD30NF06L operates at a low gate threshold voltage, making it suitable for low voltage applications and ensuring that it can be driven by logic-level voltages.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency operations, contributing to improved performance in power conversion and regulation circuits.
  • Low On-Resistance: The device boasts a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • Enhanced Durability: The STD30NF06L is encapsulated in a robust package that provides excellent thermal and mechanical durability, ensuring a long operational lifespan even in demanding conditions.

Electrical Characteristics

The STD30NF06L has an impressive set of electrical characteristics that make it a versatile choice for various electronic designs. It features a drain-source voltage (V<sub>DS) of 60V, and a continuous drain current (I<sub>D) of 30A, which allows it to handle significant power levels. Its threshold voltage (V<sub>GS(th)) is typically around 2V, enabling it to be easily interfaced with logic-level signals.

Applications

This power MOSFET is suitable for a diverse array of applications, such as:

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Automotive applications
  • Switch mode power supplies (SMPS)

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the STD30NF06L is no exception. It is designed to meet rigorous industry standards for quality and reliability, ensuring that it performs consistently across various environmental conditions and throughout its intended lifespan.

You May Also Be Interested in

Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to $14.2068
ECAD model for IPT60R035CFD7XTMA1
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.1335
ECAD model for YJQ13N03A
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2424 $65.4480
575+ $0.2268 $130.4100
890+ $0.2188 $194.7320
1,275+ $0.2033 $259.2075
1,655+ $0.1956 $323.7180
2,070+ $0.1877 $388.5390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,300 pieces
MOQ: 270 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention