EN
  • EN
  • DE

TDA8566TH/N2S,118

Part No TDA8566TH/N2S,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS B STEREO 55W 20HSOP  /  Amplifier IC 2-Channel (Stereo) Class B 20-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-HSOP
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDA856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-14411-6,568-14411-2,TDA8566TH/N2S,118-ND,568-14411-1,935289177118
Standard Package 500
Win Source Part Number 996370-TDA8566TH/N2S,118
Ultra Librarian 3D Model Ultra Librarian TDA8566TH/N2S,118 CAD Model

Description

Product Overview: TDA8566TH/N2S,118 by NXP

The TDA8566TH/N2S,118 is a high-performance integrated circuit produced by NXP Semiconductors, designed to deliver quality audio amplification in automotive and consumer audio applications. This robust audio power amplifier is part of NXP's acclaimed TDA family, known for its reliability and efficiency in audio processing tasks.

Key Features

  • Output Power: The TDA8566TH/N2S,118 boasts an impressive output power capability, making it suitable for driving speakers in a car audio system or home entertainment setup.
  • Dual-Channel: It operates as a dual-channel amplifier, allowing for stereo sound amplification with two independent audio output channels.
  • High Efficiency: The device is designed for high efficiency, reducing power waste and ensuring lower heat generation during operation.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages, accommodating various power systems and ensuring versatility in different application scenarios.
  • Protection Features: The TDA8566TH/N2S,118 includes multiple protection features such as short-circuit protection, thermal protection, and load dump protection, enhancing the safety and longevity of the amplifier.
  • Low Distortion: It delivers audio with low distortion, ensuring high-fidelity sound reproduction that is crucial for a quality listening experience.
  • Minimal External Components: The design allows for minimal external components, simplifying the circuit design and reducing the overall system cost.

Applications

The TDA8566TH/N2S,118 is ideal for various applications where high-quality audio amplification is required. It is particularly well-suited for automotive audio systems, where its power and efficiency can drive speakers effectively even in the challenging environment of a vehicle. Additionally, it can be used in home audio systems, portable speakers, and other consumer audio electronics that demand reliable and high-performance sound amplification.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA8566TH/N2S,118 is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring performance and durability in a wide range of operating conditions. With this product, manufacturers and hobbyists alike can expect consistent performance and sound quality that stands the test of time.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess