EN
  • EN
  • DE

TDA8579T/N1SJ

Part No TDA8579T/N1SJ
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR DUAL DIFF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Receiver
Number of Drivers/Receivers 0/2
Supply Voltage - Operating 5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 104303-TDA8579T/N1SJ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TDA8579T/N1SJ CAD Model

Description

Product Overview: TDA8579T/N1SJ by NXP

The TDA8579T/N1SJ is a high-performance, integrated circuit developed by NXP Semiconductors, a leader in the technology space known for its innovative and reliable components. This product is designed to cater to the demanding requirements of modern electronic systems, offering a robust solution for audio amplification purposes. It is particularly well-suited for automotive applications where space is at a premium and reliability is crucial.

Key Features

  • High-Quality Audio Amplification: The TDA8579T/N1SJ is built to provide a high-quality audio experience, ensuring clear and powerful sound output for in-car entertainment systems.
  • Efficient Power Use: Designed with efficiency in mind, this IC minimizes power wastage, making it an eco-friendly choice for energy-conscious designs.
  • Thermal Protection: It includes built-in thermal protection features, safeguarding the device from potential overheating and ensuring long-term reliability.
  • Compact Design: The small footprint of the TDA8579T/N1SJ makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Easy Integration: With its user-friendly interface, this IC can be easily integrated into existing systems, streamlining the design process and reducing time to market.

Applications

The TDA8579T/N1SJ is versatile enough to be used in a variety of applications, although it is specifically tailored for the automotive industry. Its primary use is found in car radios and audio systems where its amplification capabilities can be fully utilized to enhance the in-vehicle audio experience. Additionally, its rugged design makes it suitable for other environments where durability and consistent performance are required.

Technical Specifications

The device is packaged in a compact SOP (Small Outline Package), which allows for efficient use of PCB space. It operates over a wide temperature range, ensuring performance under varying environmental conditions. The TDA8579T/N1SJ also boasts excellent signal-to-noise ratios and low harmonic distortion, which translates to superior audio quality for the end-user.

Conclusion

In conclusion, the TDA8579T/N1SJ from NXP is a top-of-the-line audio amplifier IC that combines performance, efficiency, and reliability. Its compact design and ease of integration make it an excellent choice for automotive manufacturers and electronic designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7360 $60.7600
85+ $1.4241 $121.0485
130+ $1.3802 $179.4260
175+ $1.3352 $233.6600
225+ $1.2913 $290.5425
300+ $1.1573 $347.1900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess