EN
  • EN
  • DE

TDA8588AJ/N3,112

Part No TDA8588AJ/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 87W 37DBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 4-Channel (Quad) Class AB
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 37-SSIP Formed Leads
Family Name TDA858
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TDA8588AJ/N3, 935275781112, TDA8588AJ/N3-ND
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899431-TDA8588AJ/N3,112
Ultra Librarian 3D Model Ultra Librarian TDA8588AJ/N3,112 CAD Model

Description

The TDA8588AJ/N3,112 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to serve as an audio power amplifier. This IC is a part of the TDA8588x family and is particularly suitable for car radio applications. It offers an outstanding audio experience with its built-in features and capabilities.

Key Features

  • Power Output: The TDA8588AJ/N3,112 can deliver a robust power output, making it ideal for driving speakers in automotive audio systems. Its high efficiency minimizes heat generation, allowing for compact system designs without the need for large heat sinks.
  • Flexibility: This IC includes a built-in flexible configuration for multiple speaker setups, providing versatility for different audio system designs within vehicles.
  • Integrated Diagnostics: With built-in diagnostics capabilities, the TDA8588AJ/N3,112 allows for real-time system monitoring, which can help in early detection of potential issues, ensuring reliable performance and longevity of the audio system.
  • Protection Features: It comes with various protection features, including short-circuit protection, overtemperature protection, and load dump protection, ensuring the IC's resilience and reliability under harsh automotive conditions.

Applications

The primary application of the TDA8588AJ/N3,112 is in automotive audio systems, where it provides the necessary power and control to deliver high-quality sound. Its robust design makes it suitable for the challenging environment of car audio, where temperature fluctuations and vibrations are common.

Technical Specifications

  • Manufacturer: NXP Semiconductors
  • Product Category: Audio Amplifiers
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package/Case: DBS-27
  • Output Power: Variable based on configuration
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 14.4 V

Overall, the TDA8588AJ/N3,112 from NXP Semiconductors is a versatile and powerful solution for automotive audio applications, offering both high-quality sound amplification and a suite of features that ensure its performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess