EN
  • EN
  • DE

TDA8922BTH

Part No TDA8922BTH
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 2 X 50 W class-D power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266398-TDA8922BTH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8922BTH CAD Model

Description

The TDA8922BTH is a high-efficiency Class-D audio power amplifier from NXP Semiconductors that boasts an impressive combination of power and performance in a compact package. This amplifier is particularly well-suited for a wide range of audio applications, including home theater systems, active speakers, and soundbars, thanks to its ability to deliver high-quality sound with reduced energy consumption.

With its advanced Class-D architecture, the TDA8922BTH offers a powerful output of up to 2 x 110 W into a 4 ohm load, and 2 x 50 W into an 8 ohm load, all while maintaining a high efficiency of over 90%. This efficiency not only ensures that the amplifier runs cooler but also helps in reducing the overall power requirement, making it an eco-friendly choice for audio system designers.

The device operates over a wide supply voltage range and includes various protection features such as short-circuit protection, thermal protection, and a no-switching detection mode, which help to prevent damage to the amplifier and the speakers under adverse conditions. These features ensure reliable operation and longevity of the audio system.

The TDA8922BTH is designed with simplicity in mind, requiring minimal external components, which allows for a streamlined and cost-effective audio system design. Its HSOP24 power package is optimized for heat dissipation, which is critical for maintaining performance and reliability during extended operation at high output levels.

Integration of the TDA8922BTH into an audio system is made easy due to its differential input signals that minimize RF interference and its excellent EMI performance. This ensures that the amplifier can be used in close proximity to other electronic devices without causing interference or experiencing performance degradation.

Overall, the NXP TDA8922BTH stands out as a robust and efficient solution for modern high-fidelity audio applications, where superior sound quality and energy efficiency are of paramount importance.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess