EN
  • EN
  • DE

TDA8950J

Part No TDA8950J
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 2 X 150 W class-D power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266415-TDA8950J
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8950J CAD Model

Description

The NXP TDA8950J is a high-performance, integrated class-D amplifier capable of delivering exceptional audio quality and efficiency. This advanced audio component is designed for a wide range of applications, from compact home audio systems to professional audio equipment. The TDA8950J is part of NXP's acclaimed audio amplifier portfolio, renowned for its reliability and innovative technology.

Key Features

  • High Efficiency: The TDA8950J operates with a class-D architecture, ensuring high power efficiency and reduced heat dissipation. This makes it ideal for energy-sensitive applications without compromising on audio performance.
  • Impressive Power Output: Capable of delivering up to 2 x 150 W into a 4 ohm load, the TDA8950J is powerful enough to drive a wide range of speakers, providing robust sound with clear highs and deep lows.
  • Low Distortion: The device features low levels of harmonic distortion, ensuring a high-fidelity audio experience that preserves the integrity of the original sound.
  • Advanced Protection: The TDA8950J includes various protection features such as over-temperature protection, short-circuit protection, and a clip detector, which contribute to its durability and reliability.
  • Flexible Operation Modes: It supports both mono and stereo operation modes, providing versatility for different audio system configurations.

Applications

The TDA8950J is suitable for a variety of audio applications, including but not limited to:

  • Home theater systems
  • Active speakers
  • Professional audio equipment
  • Compact audio applications

Technical Specifications

Parameter Value
Output Power 2 x 150 W (4 ohm)
Efficiency >90%
Total Harmonic Distortion (THD) <0.05%
Operating Voltage ±12.5 V to ±42.5 V
Package DBS23P

With its combination of power, efficiency, and audio fidelity, the NXP TDA8950J stands out as a superior choice for designers and audio enthusiasts looking for a reliable and high-performing audio amplifier solution.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2083 $70.4166
4+ $28.8889 $115.5556
6+ $27.9861 $167.9166
8+ $27.0833 $216.6664
10+ $26.1806 $261.8060
13+ $23.4723 $305.1399
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess