The NXP TDA9850T/V1 is a high-performance integrated circuit designed for advanced TV sound processing applications. This versatile IC incorporates a multitude of features that make it an ideal solution for enhancing the audio experience in televisions and other multimedia devices.
Key Features
- Sound Processing: The TDA9850T/V1 offers sophisticated sound processing capabilities, including stereo decoding, noise shaping, and various sound enhancement technologies.
- Multiplexing Capabilities: With its built-in multiplexing functions, this IC can handle multiple audio sources, allowing for seamless integration with different broadcast standards.
- Compatibility: It is compatible with a wide range of audio formats and broadcast standards, ensuring that it can be used in diverse markets and applications.
- Volume Control: The device includes precise volume control, enabling fine adjustments to the audio output for optimal listening experiences.
Applications
The TDA9850T/V1 is suitable for a variety of applications where high-quality audio processing is required. It is commonly used in:
- Television sets
- Home theater systems
- Digital audio broadcasting (DAB) receivers
- Other multimedia devices requiring advanced sound processing
Technical Specifications
Parameter
Value
Supply Voltage
8.5 to 12 V
Operating Temperature
-20°C to 70°C
Package
SO20 (SMD)
The TDA9850T/V1 by NXP is a robust and reliable choice for manufacturers looking to integrate superior sound processing into their products. Its advanced features and compatibility with multiple audio sources and formats make it a versatile component for any high-fidelity audio application.