EN
  • EN
  • DE

TDA9899HLV2118

Part No TDA9899HLV2118
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description IC If Processor Multistd 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -20 °C
Min Supply Voltage 4.5 V
Number of Pins 48
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1098974-TDA9899HLV2118
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9899HLV2118 CAD Model

Description

Product Overview: TDA9899HLV2118 by NXP

The TDA9899HLV2118 is a state-of-the-art audio processing integrated circuit (IC) developed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is designed to provide a high-quality audio experience for a wide range of applications, including home theater systems, soundbars, and other consumer audio equipment.

Key Features

  • Advanced Audio Processing: Equipped with sophisticated signal processing capabilities, the TDA9899HLV2118 delivers crystal-clear audio quality, enhancing the listening experience with rich, immersive sound.
  • Multi-Channel Support: This IC supports various audio channel configurations, making it a versatile choice for systems ranging from simple stereo setups to complex surround sound environments.
  • Compatibility: The TDA9899HLV2118 is designed to work seamlessly with a variety of digital audio formats, ensuring broad compatibility with existing and emerging audio sources.
  • Efficient Power Management: With its power-efficient design, the IC minimizes energy consumption, contributing to the overall efficiency of the audio system it is integrated into.
  • High Integration: The high level of integration within the TDA9899HLV2118 allows for reduced external component count, simplifying the design and reducing the overall footprint of the audio system.

Applications

The TDA9899HLV2118 is suitable for a variety of audio applications, including but not limited to:

  • Home Theater Systems
  • Soundbars
  • Hi-Fi Audio Systems
  • Television Audio Enhancement
  • Automotive Audio Systems

Technical Specifications

With its robust technical specifications, the TDA9899HLV2118 ensures optimal performance in demanding audio environments. It features a wide operating temperature range, high signal-to-noise ratio (SNR), and low harmonic distortion, making it an ideal choice for high-fidelity audio applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA9899HLV2118 is no exception. Manufactured using industry-leading techniques and subjected to rigorous testing, this product meets the highest standards of performance and durability.

Overall, the TDA9899HLV2118 by NXP Semiconductors represents a premier solution for advanced audio processing needs, offering exceptional sound quality, integration, and efficiency for a superior auditory experience.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess