EN
  • EN
  • DE

CAT24C08C4ATR

Part No CAT24C08C4ATR
Manufacturer ON Semiconductor
Catalog EEPROM
Description 1-Kb, 2-Kb, 4-Kb, 8-Kb and 16-Kb I2C CMOS Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 4-XFBGA, WLCSP
Manufacturer Package 4-WLCSP
Win Source Part Number 1158901-CAT24C08C4ATR
Manufacturer Homepage www.onsemi.com
Family Name CAT24C08
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT24C08C4ATR CAD Model

Description

ON Semiconductor CAT24C08C4ATR EEPROM

The CAT24C08C4ATR is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide reliable data storage over a wide range of applications. This particular EEPROM offers a 8-Kb (8,192 bits) capacity, making it suitable for storing configurations, settings, or small amounts of data that need to be preserved across power cycles.

Key features of the CAT24C08C4ATR include:

  • Interface Type: This device communicates using the standard I²C (Inter-Integrated Circuit) serial interface, which allows for easy integration with most microcontrollers and processors. The I²C interface supports a 400 kHz data transfer rate, enabling quick and efficient data access.
  • Memory Organization: The memory is organized as 1024 x 8 bits, providing flexibility in data management and storage. Users can access data in byte-sized chunks, which is ideal for a variety of programming needs.
  • Write Protect: A hardware write protection feature is included, which prevents accidental data overwrites and ensures data integrity. This feature is particularly useful in applications where data security and stability are critical.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT24C08C4ATR has a low standby current, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Wide Operating Voltage Range: The device operates across a voltage range of 1.7V to 5.5V, providing compatibility with both traditional 5V systems and modern low-voltage applications.
  • Operating Temperature Range: It is built to perform reliably in diverse environments, with an operating temperature range of -40°C to +85°C.

The CAT24C08C4ATR comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its small footprint and surface-mount packaging make it an ideal choice for use in portable electronics, automotive systems, industrial controls, and other applications where a robust non-volatile memory solution is required.

With its combination of reliability, flexibility, and ease of use, the CAT24C08C4ATR from ON Semiconductor is an excellent choice for designers looking to incorporate a small, yet capable, EEPROM into their next project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2829 $57.9945
500+ $0.2322 $116.1000
775+ $0.2249 $174.2975
1,065+ $0.2176 $231.7440
1,375+ $0.2104 $289.3000
1,840+ $0.1887 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,800 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess