Product Overview: TEA1752
The TEA1752 is a high-performance, integrated circuit from NXP Semiconductors designed for switch mode power supplies (SMPS). It is part of NXP's GreenChip III family, which is renowned for its energy-efficient solutions. This IC is specifically tailored for applications that require a compact, efficient, and reliable power management system.
Key Features
- High Efficiency: The TEA1752 integrates a high-voltage startup circuit with a low standby power, which contributes to overall system efficiency and is particularly beneficial in reducing power consumption when in standby mode.
- GreenChip Technology: Incorporating GreenChip technology, the TEA1752 is designed to meet the stringent requirements of energy-saving regulations, making it an eco-friendly choice for power supply designs.
- Flexible Power Supply Design: With its wide supply voltage range, the TEA1752 is adaptable to various power applications, allowing designers to create versatile power supply systems.
- Protection Features: The device includes several protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), ensuring the safety and reliability of the power supply under various conditions.
Applications
The TEA1752 is suitable for a wide range of applications, including but not limited to:
- Adapters for notebooks
- Power supplies for printers, PCs, and TVs
- Consumer electronics
- LED lighting systems
Technical Specifications
The TEA1752 operates at a switching frequency up to 230 kHz and can be used in various converter topologies such as flyback, forward, and quasi-resonant converters. It is designed to work seamlessly with other NXP power management solutions to create a comprehensive power system.
Conclusion
With its combination of high efficiency, advanced protection features, and GreenChip technology, the TEA1752 from NXP Semiconductors is an excellent choice for designers looking to create energy-efficient power supplies for a range of electronic devices. Its versatility and robustness make it a go-to solution for modern SMPS designs.