EN
  • EN
  • DE

TEA1733MT

Part No TEA1733MT
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRL SMPS 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 20.6V
Supply Voltage - Operating 12 V to 30 V
Duty Cycle 72%
Frequency - Switching 91.5kHz
Power (Watts) 75W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 053119-TEA1733MT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1733MT CAD Model

Description

Product Overview: TEA1733MT - NXP

The TEA1733MT is a highly integrated switch mode power supply (SMPS) controller chip designed by NXP Semiconductors. This advanced component is specifically engineered to facilitate the development of low-power and energy-efficient power supply systems. It is an ideal choice for applications requiring compact, high-performance power solutions, such as adapters for mobile devices, LCD monitors, and other consumer electronics that demand a small form factor and high energy efficiency.

Key Features

  • GreenChip Technology: The TEA1733MT incorporates NXP's GreenChip technology, which ensures high efficiency at all power levels, significantly reducing energy consumption during standby and active modes.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it versatile for various global power standards and ensuring reliable performance under fluctuating power conditions.
  • Integrated Protection Features: The device includes multiple protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the safety and reliability of the end application.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1733MT utilizes frequency modulation, allowing for easier compliance with international EMI standards.
  • Low Standby Power: The controller is designed to achieve extremely low standby power consumption, which is crucial for meeting energy efficiency regulations like Energy Star and the European Code of Conduct.

Applications

The TEA1733MT's compact size and high efficiency make it well-suited for a variety of applications, including but not limited to:

  • Power adapters for smartphones, tablets, and other portable devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as LCD TVs and monitors

Technical Specifications

Some of the technical specifications of the TEA1733MT include a high level of integration with internal High-Voltage startup, a current mode control for excellent dynamic response, and an adjustable frequency with jitter to optimize the design for size and cost.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit NXP's official website or contact their sales and support team. The TEA1733MT is available in a small SOT23-6 package, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess