EN
  • EN
  • DE

UCC35701DTR

Part No UCC35701DTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Advanced Voltage Mode Pulse Width Modulator | IC REG CTRLR PWM VM 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 13V
Supply Voltage 9V ~ 15V
Duty Cycle 99%
Switching Frequency 700kHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number UCC35701
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1276377-UCC35701DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC35701DTR CAD Model

Description

The UCC35701DTR is a high-performance, advanced PWM (Pulse Width Modulation) controller designed by Texas Instruments, a leading name in the semiconductor industry. This controller is specifically engineered to meet the requirements of modern power supply units, offering precision, efficiency, and flexibility for a wide range of applications including server power supplies, telecommunications equipment, and industrial systems.

Key Features

  • Advanced Control: The UCC35701DTR incorporates sophisticated control algorithms to ensure stable and efficient power conversion, which is crucial for sensitive electronic equipment.
  • High Frequency Operation: With the capability to operate at high switching frequencies, this device allows for smaller external components, resulting in compact and cost-effective power supply designs.
  • Versatility: It is designed to be compatible with a variety of topologies, such as forward, flyback, and push-pull, providing design flexibility for engineers.
  • Integrated Protections: The device includes features like overcurrent protection, undervoltage lockout, and thermal shutdown to safeguard the power supply and the end equipment from various fault conditions.
  • Programmable Features: Parameters such as soft start, dead time, and maximum duty cycle can be programmed, allowing designers to tailor the controller to specific application needs.

Package and Availability

The UCC35701DTR is offered in a slim TSSOP (Thin Shrink Small Outline Package) with 14 leads, providing a space-saving footprint for densely packed PCBs (Printed Circuit Boards). The device is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

Applications

Its robust design and flexible nature make it an ideal choice for a variety of high-performance power supply applications, including:

  • AC-DC Converters
  • Isolated DC-DC Converters
  • Off-line Power Supplies
  • Telecom and Datacom Power Systems
  • Industrial Power Systems

With its combination of performance, protection features, and design flexibility, the UCC35701DTR from Texas Instruments stands out as a top choice for engineers looking to create reliable and efficient power solutions.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4350 $61.7400
8+ $12.6647 $101.3176
13+ $12.2689 $159.4957
17+ $11.8731 $201.8427
22+ $11.4774 $252.5028
30+ $10.2900 $308.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess