EN
  • EN
  • DE

MAX9724AEBC+T

Part No MAX9724AEBC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description 60mW, DirectDrive, Stereo Headphone Amplifier with Low RF Susceptibility and Shutdown | IC AMP AUDIO .045W STER 12UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 45mW x 2 at 32Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 12-UCSP
Manufacturer Package 12-WFBGA, WLCSP
Family Part Number MAX9724
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1215457-MAX9724AEBC+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9724AEBC+T CAD Model

Description

Maxim Integrated MAX9724AEBC+T Audio Amplifier

The MAX9724AEBC+T is a high-quality, DirectDrive® stereo headphone amplifier integrated circuit from Maxim Integrated, designed to deliver exceptional audio performance for portable applications. This compact and efficient IC is ideal for use in a wide range of electronic devices, including smartphones, tablets, laptops, and portable media players.

Key Features

  • DirectDrive Technology: The MAX9724AEBC+T employs Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, reduces component count, and saves board space while providing a ground-referenced output that eliminates pops and clicks at power-up and shutdown.
  • High Output Power: With the capability to deliver up to 80mW per channel into a 16Ω load, this amplifier can drive a wide range of headphones with clarity and power, ensuring a rich audio experience for the end user.
  • Low Distortion: The device boasts a low 0.003% total harmonic distortion plus noise (THD+N) at 1kHz, which means it can reproduce audio with high fidelity and minimal distortion.
  • High Efficiency: The MAX9724AEBC+T operates with a high efficiency, which helps to extend battery life in portable devices.
  • Adjustable Gain: The amplifier features selectable gain settings via external gain-setting resistors, allowing designers to customize the audio output level for different applications.
  • Comprehensive Protection: Built-in thermal overload and short-circuit protection mechanisms safeguard the device and the headphones from potential damage.

Package and Integration

The MAX9724AEBC+T comes in a compact 12-bump, chip-scale package (UCSP™), which is highly suitable for space-constrained portable electronics. Its small footprint and minimal external component requirements make it an easy fit for modern, slim-designed gadgets.

Applications

With its robust feature set and high-quality audio output, the MAX9724AEBC+T is an excellent choice for any application requiring a reliable and high-performance headphone amplifier. It is particularly well-suited for portable devices where size and power efficiency are critical considerations.

Maxim Integrated's commitment to quality and performance is evident in the MAX9724AEBC+T, making it a top choice for designers looking to enhance the audio capabilities of their next-generation consumer electronics.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1945 $64.7505
20+ $5.9032 $118.0640
31+ $5.7184 $177.2704
42+ $5.5336 $232.4112
54+ $5.3500 $288.9000
73+ $4.7967 $350.1591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess