EN
  • EN
  • DE

MIMXRT1052DVL6B

Part No MIMXRT1052DVL6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series RT1050
Package Tray
Number of I/O 127
Family Name MIMXRT1052
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13861, MIMXRT1052DVL6B-ND, 935365842557
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851858-MIMXRT1052DVL6B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1052DVL6B CAD Model

Description

The NXP MIMXRT1052DVL6B is a state-of-the-art microcontroller that sits within the i.MX RT1050 series, designed to bridge the gap between high-performance applications and traditional microcontrollers. This advanced system on chip (SoC) is built for speed and reliability, making it an ideal choice for a wide range of industrial, automotive, and consumer products where efficient processing is crucial.

Key Features:

  • Core: The MIMXRT1052DVL6B is equipped with an ARM Cortex-M7 core, which operates at a blistering 600 MHz, one of the highest clock speeds in the industry for Cortex-M microcontrollers. This core also features a double-precision floating-point unit (FPU) which ensures smooth handling of complex computations.
  • Memory: This microcontroller boasts 512KB of on-chip SRAM, which is complemented by a 256KB Tightly Coupled Memory (TCM) for the most time-critical data and routines. Additionally, it supports external flash memories and provides a FlexSPI interface for serial NOR Flash, enabling rapid and flexible data storage options.
  • Connectivity: With an array of connectivity options, including Ethernet, CAN, USB, and multiple serial interfaces, the MIMXRT1052DVL6B ensures seamless integration with a variety of peripherals and systems.
  • Graphics: The device includes an LCD controller with PXP (Pixel Processing Pipeline) for direct drive of displays and an efficient 2D graphics engine, making it suitable for applications requiring graphical user interfaces.
  • Audio: Integrated audio features include an S/PDIF interface and I2S audio interfaces, catering to applications that require high-quality sound processing.
  • Advanced Security: Security is a major concern in today's connected world, and the MIMXRT1052DVL6B addresses this with features such as High Assurance Boot (HAB) and on-the-fly QSPI Flash decryption, ensuring the integrity and confidentiality of your applications.
  • Power Efficiency: Despite its robust performance capabilities, the microcontroller is also designed with power efficiency in mind, featuring multiple power-saving modes to reduce energy consumption in various application states.

The NXP MIMXRT1052DVL6B is not just a powerful microcontroller; it's a versatile foundation for building sophisticated systems that demand quick data processing, versatile connectivity, and dynamic multimedia capabilities. Whether you're designing an advanced IoT device, an interactive kiosk, or a high-performance industrial control system, the MIMXRT1052DVL6B provides the performance and features necessary to create a top-tier product.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9629 $55.7032
18+ $5.7132 $102.8376
28+ $5.5346 $154.9688
38+ $5.3561 $203.5318
49+ $5.1776 $253.7024
65+ $4.6420 $301.7300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,612 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess