EN
  • EN
  • DE

FSD200B

Part No FSD200B
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 7V
Supply Voltage 6V ~ 10V
Duty Cycle 66%
Switching Frequency 134kHz
Power (W) 7W
Fault Protection Current Limiting, Over Load, Over Temperature
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-DIP , 7 Leads
Supplier Device Package 7-DIP
Mounting Style Through Hole
Family Part Number FSD200
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1175913-FSD200B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSD200B CAD Model

Description

The ON Semiconductor FSD200B is a revolutionary power switch that integrates a variety of features to enhance the performance and efficiency of power supply systems. Designed for use in switch-mode power supplies (SMPS), this device is part of the Green Mode Fairchild Power Switch (FPS™) series, which is renowned for its energy-saving capabilities. The FSD200B is an ideal choice for applications requiring a high level of reliability and efficiency, such as consumer electronics, office automation, and industrial equipment.

Key Features

  • Integrated PWM Controller: The FSD200B houses an internal Pulse Width Modulation (PWM) controller that provides precise control over the power conversion process, ensuring stable and efficient operation.
  • Energy-Efficient: With its green-mode function, the device offers excellent energy efficiency by reducing standby power consumption to under 50mW, making it compliant with international power conservation standards.
  • Built-in Protection: The device includes various protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD), safeguarding the system from potential damage due to abnormal operating conditions.
  • High-Voltage Startup: The FSD200B is equipped with a high-voltage startup circuit that allows for quick and reliable startup, even under fluctuating input voltage conditions.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the device features frequency modulation, which spreads the spectrum of the switching frequency and reduces EMI emissions.

Applications

The FSD200B is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supplies for LCD monitors
  • Power adapters for printers and other office equipment
  • Power supplies for audio/video apparatus
  • Open-frame SMPS

With its integration of advanced features and compliance with energy-saving standards, the ON Semiconductor FSD200B is a top choice for designers looking to create compact, efficient, and reliable power solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess