EN
  • EN
  • DE

UCC28910D

Part No UCC28910D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Stand-By Power, CV / CC PWM HV Switcher with Primary-Side | IC OFF-LINE SWITCH PWM 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage 6.5V ~ 30V
Switching Frequency 420Hz ~ 115kHz
Power (W) 9.5W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Family Part Number UCC28910
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1276312-UCC28910D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28910D CAD Model

Description

Introducing the UCC28910D Flyback Power Switch from Texas Instruments

The UCC28910D is a remarkable power management integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This highly efficient device is specifically tailored for AC-DC power supply applications that require a tight output regulation across a wide range of input voltages and output loads.

Key Features

  • High-Voltage Startup: The UCC28910D features a high-voltage startup circuit that allows for a quick and energy-efficient power-up sequence, minimizing standby power consumption.
  • Advanced Switching Control: Incorporating primary-side regulation, this switch enables excellent load and line regulation without the need for an optocoupler, simplifying design and reducing component count.
  • Energy Saving: Its green-mode operation reduces standby power consumption to extremely low levels, making it suitable for energy-efficient applications.
  • Multi-Mode Operation: The device operates in a range of modes depending on load conditions, including burst mode, which maintains high efficiency at light loads, and frequency foldback mode, which improves efficiency during medium loads.
  • Integrated Protections: The UCC28910D provides a suite of protection features such as overcurrent protection, overvoltage protection, thermal shutdown, and VDD under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The versatility of the UCC28910D makes it an ideal choice for a variety of applications, including:

  • Small appliances and standby power supplies
  • Smart meters and thermostats
  • LED lighting drivers
  • Industrial controls

Technical Specifications

The UCC28910D operates over a wide input voltage range and can support output power up to 15W in a typical non-isolated flyback topology. It comes in a compact 7-pin SOIC package, which is both space-saving and cost-effective for high-volume production.

With its combination of high efficiency, robust protection features, and versatile application range, the UCC28910D from Texas Instruments stands out as a superior choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7822 $50.8430
140+ $0.7327 $102.5780
215+ $0.7080 $152.2200
305+ $0.6585 $200.8425
395+ $0.6337 $250.3115
495+ $0.6090 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess