EN
  • EN
  • DE

TEA1792ATS

Part No TEA1792ATS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip synchronous rectifier controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266641-TEA1792ATS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1792ATS CAD Model

Description

Introducing the TEA1792ATS GreenChip Synchronous Rectifier Controller

The TEA1792ATS is a cutting-edge synchronous rectifier controller designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of NXP's acclaimed GreenChip series, which is renowned for its energy efficiency and eco-friendly performance. The TEA1792ATS is specifically engineered to enhance the efficiency of switch mode power supplies (SMPS) by replacing the diode rectifier with a controlled MOSFET, thereby reducing power losses and improving overall system efficiency.

Key Features:

  • High Efficiency: The TEA1792ATS boasts a high level of efficiency, which is crucial for applications that demand minimal power loss and optimal thermal performance.
  • Voltage Regulation: It offers excellent voltage regulation capabilities, ensuring stable output even under varying load conditions.
  • Adaptive Gate Drive: The adaptive gate drive ensures that the MOSFET is turned on and off at the optimal moment, maximizing efficiency and reducing electromagnetic interference (EMI).
  • Integrated Protections: The device includes a range of integrated protection features, such as under-voltage lockout (UVLO) and over-voltage protection (OVP), which safeguard the system against potential damage from abnormal operating conditions.

Applications:

The TEA1792ATS is suitable for a wide array of applications, particularly where power efficiency is a priority. It is commonly used in:

  • Power adapters for notebooks and smartphones
  • Consumer electronics such as LED TVs and gaming consoles
  • Industrial power supplies
  • Server and telecom power systems

Technical Specifications:

The TEA1792ATS operates over a wide supply voltage range and is housed in a small, surface-mount package, making it an ideal choice for compact power supply designs. It supports continuous conduction mode (CCM), discontinuous conduction mode (DCM), and quasi-resonant mode (QRM), providing flexibility across different SMPS topologies.

In summary, the TEA1792ATS from NXP is a high-performance synchronous rectifier controller that offers exceptional efficiency improvements for SMPS. Its robust feature set and adaptability make it an excellent choice for designers looking to create energy-efficient power solutions in a variety of electronic products.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess