EN
  • EN
  • DE

TEA1993TS

Part No TEA1993TS
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 727725-TEA1993TS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1993TS CAD Model

Description

TEA1993TS - Synchronous Rectifier Controller from NXP

The TEA1993TS is a cutting-edge synchronous rectifier (SR) controller designed by NXP Semiconductors, aimed at enhancing the efficiency of power conversion in switched-mode power supplies (SMPS). This advanced controller is specifically tailored for use in flyback converters and is an ideal component for a wide range of applications, including adapters, chargers, and power supplies for televisions and PCs.

One of the key features of the TEA1993TS is its ability to minimize power losses by replacing the output diode with a low-resistance MOSFET, which conducts when forward-biased and blocks current when reverse-biased. This technology ensures that the power supply operates with higher efficiency, especially at low output power levels. The TEA1993TS is adept at handling high and low-side rectification, which adds flexibility to the design of power systems.

The TEA1993TS incorporates NXP's proprietary adaptive gate drive method, which enables the MOSFET to switch at the optimum moment, reducing reverse recovery losses and minimizing body diode conduction times. This feature not only improves efficiency but also helps to extend the lifespan of the MOSFET by reducing stress on the component.

With a wide supply voltage range, the TEA1993TS offers designers the versatility to use it in various power supply configurations. Additionally, the controller includes built-in protection features such as under-voltage lockout (UVLO) and over-voltage protection (OVP), ensuring the safety and reliability of the power supply system.

The device comes in a compact SO8 package, which is highly beneficial for space-constrained applications. Its small footprint allows for a more compact and cost-effective design of the power supply circuitry.

In summary, the TEA1993TS from NXP Semiconductors is an innovative synchronous rectifier controller that provides enhanced efficiency, optimal timing control, and robust protection features. Its versatility and compact design make it an excellent choice for improving the performance of modern power supply solutions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess