Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266666-TEA5594
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA5594 CAD Model

Description

The TEA5594 is a sophisticated integrated circuit from NXP Semiconductors, designed to cater to the modern demands of radio frequency (RF) applications. This high-performance chip is a testament to NXP's commitment to innovation and excellence in the field of wireless communication technologies.

Key Features

  • Integrated FM/AM Radio Receiver: The TEA5594 combines FM and AM radio receiving capabilities, allowing for a versatile range of uses in various consumer electronics, including portable radios, clock radios, and hi-fi systems.
  • High Sensitivity and Selectivity: With its advanced design, the TEA5594 ensures exceptional sensitivity and selectivity, providing clear and stable reception even in areas with weak signal strength or high levels of interference.
  • Low Power Consumption: It is engineered to operate with minimal power requirements, making it ideal for battery-operated devices where energy efficiency is paramount.
  • Compact Size: The small form factor of the TEA5594 makes it suitable for integration into a wide array of compact electronic devices without compromising on functionality or performance.

Applications

The TEA5594's versatility allows it to be used across a wide spectrum of applications. It is particularly well-suited for:

  • Consumer electronic devices such as portable and stationary radios
  • Automotive entertainment systems where reliable radio reception is crucial
  • Public address systems and other audio equipment that require FM/AM tuning capabilities

Technical Specifications

Some of the technical specifications that highlight the TEA5594's capabilities include:

  • Frequency Range: FM band coverage and extended AM band reception
  • Signal-to-Noise Ratio (SNR): Ensures high-quality audio output
  • Automatic Frequency Control (AFC): Provides easy and accurate tuning
  • Multiple Bandwidth Selection: Adaptable to different signal conditions

In conclusion, the TEA5594 from NXP is a powerful, efficient, and versatile solution for RF applications that demand high-quality radio reception. Its integration into consumer and automotive electronics highlights NXP's role in pushing the boundaries of communication technology.

You May Also Be Interested in

Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR
Texas Instruments
SINGLE P-CHANNEL ENHANCEMENT-MODE MOSFETS
Need more? Email Us
ECAD model for TPS1100YD
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention