EN
  • EN
  • DE

TJA1124CHG/0Z

Part No TJA1124CHG/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD LIN LEADER TXRX DHVQFN24 / 4/4 Transceiver Full LIN 24-DHVQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr NXP
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 200 mV
Data Rate 20kBaud
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-DHVQFN (5.5x3.5)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383605-TJA1124CHG/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1124CHG/0Z CAD Model

Description

The TJA1124CHG/0Z is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate robust communication in vehicle networks. This product is part of NXP's TJA1124 series, which are known for their reliability and advanced features tailored to meet the stringent requirements of the automotive industry.

Key Features

  • Protocol Support: The TJA1124CHG/0Z supports the LIN (Local Interconnect Network) 2.2A, J2602, and ISO 17987-4:2016 protocols, making it highly versatile for various automotive communication needs.
  • High Electromagnetic Compatibility (EMC): With excellent EMC performance, this transceiver ensures minimal electromagnetic interference, crucial for the reliable operation of vehicle electronics.
  • Low Power Mode: An integrated low power mode with wake-up capability enables energy-efficient operation, reducing the overall power consumption of the vehicle's electronic systems.
  • Robust Design: The device is designed to withstand the harsh conditions of the automotive environment, featuring protection against over-temperature, short-circuit, and reverse battery connection.
  • Baud Rate: It supports a wide range of baud rates, making it flexible for use in different network configurations within the vehicle.

Applications

The TJA1124CHG/0Z is ideal for use in a variety of automotive applications, including but not limited to:

  • Body control modules
  • Door modules
  • Seat control units
  • Climate control systems

Technical Specifications

Here are some of the technical highlights of the TJA1124CHG/0Z:

  • Supply voltage range: 5.5V to 27V
  • Operating temperature range: -40°C to +125°C
  • Package: HVSON14 (Small Outline No-leads Package)

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The TJA1124CHG/0Z is AEC-Q100 qualified, ensuring it meets the requirements for automotive-grade electronics.

With its robust feature set and adherence to automotive quality standards, the TJA1124CHG/0Z from NXP is an excellent choice for designers and engineers looking to implement dependable communication networks in modern vehicles.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4998 $54.9980
23+ $4.5126 $103.7898
35+ $4.3716 $153.0060
48+ $4.2306 $203.0688
62+ $4.0896 $253.5552
82+ $3.6665 $300.6530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess