EN
  • EN
  • DE

TL74F04D

Part No TL74F04D
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172712-TL74F04D
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL74F04D CAD Model

Description

The NXP TL74F04D is a high-performance hex inverter integrated circuit designed to address a wide range of logic inverting functions in modern electronic applications. This device is part of NXP's advanced TL74F series, renowned for its reliability and efficiency in logic operations.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that provide the logic inverse function.
  • Supply Voltage Range: 2.0V to 5.5V - This broad range allows for compatibility with various digital systems and ensures operational flexibility.
  • High-Speed Operation: Fast propagation delays are characteristic of the TL74F04D, enabling quick response times in critical applications.
  • Low Power Consumption: Its design minimizes power usage, making it suitable for power-sensitive designs.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, the TL74F04D provides ample drive capacity for interfacing with other logic families.
  • Temperature Range: Operational across a wide temperature range, the device is suitable for industrial and automotive environments.
  • Packaging: The TL74F04D comes in an SOIC-14 package, which is ideal for space-constrained applications while still being easy to handle in manufacturing processes.

Applications

The NXP TL74F04D is versatile and can be used in a variety of applications, including:

  • Logic inversion in digital circuits
  • Signal processing
  • Waveform generation
  • Control systems
  • Interface circuitry
  • Automotive electronics

Product Summary

The NXP TL74F04D hex inverter is an essential component for designers looking for a reliable and efficient solution to perform logic inversion. With its high-speed operation, low power consumption, and robust packaging, the TL74F04D is an excellent choice for a wide array of electronic applications. Its compatibility with various supply voltages and the ability to interface with different logic families make it a versatile and indispensable part of modern digital circuit design.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess