EN
  • EN
  • DE

TSA5520

Part No TSA5520
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.3 GHz universal bus-controlled TV synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1274592-TSA5520
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA5520 CAD Model

Description

The NXP TSA5520 is a high-performance, single-chip Frequency Synthesizer designed for TV and VCR tuning systems. This integrated circuit (IC) is part of NXP's commitment to providing advanced solutions for the rapidly evolving consumer electronics market.

Key Features

  • High Integration: The TSA5520 combines a Phase-Locked Loop (PLL) system with an I2C-bus controller, making it a compact solution for tuning applications.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, accommodating various system designs and ensuring compatibility with a broad spectrum of consumer electronics products.
  • Programmable Divider: The IC includes a programmable divider, allowing precise control of the VCO frequency and thus enabling it to support multiple broadcast standards.
  • I2C-Bus Interface: With the integrated I2C-bus interface, the TSA5520 can be easily controlled by a microprocessor, facilitating simple integration into complex systems.
  • Minimal External Components: The need for external components is significantly reduced due to the high level of integration, simplifying the design and reducing the overall bill of materials.

Applications

The NXP TSA5520 is ideally suited for a variety of applications within the consumer electronics sector, including:

  • Television sets (both analog and digital)
  • Video cassette recorders (VCRs)
  • Cable converter boxes
  • Set-top boxes for satellite and terrestrial digital broadcasts

Technical Specifications

Some of the technical specifications of the TSA5520 include:

  • Supply voltage range: Typically 5V
  • Low phase noise characteristics
  • Charge pump current: Adjustable for optimal loop performance
  • Address selection via pins: Multiple devices can be used on the same I2C-bus

In conclusion, the NXP TSA5520 provides a robust and efficient solution for frequency synthesis in TV and VCR tuning systems. Its combination of integration, flexibility, and ease of use makes it a preferred choice for manufacturers looking to enhance their products with reliable and cost-effective tuning capabilities.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Coilcraft
Lowest to $0.1042
Altera
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess