EN
  • EN
  • DE

EVB-USB2534BC

Part No EVB-USB2534BC
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL USB2534 / USB2534 USB 2.0 Hub Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series flexPWR™
Package Box
Type Interface
Function USB 2.0 Hub
Embedded No
Utilized IC / Part USB2534
Primary Attributes USB Charging Port
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number USB2534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1103469-EVB-USB2534BC
Ultra Librarian 3D Model Ultra Librarian EVB-USB2534BC CAD Model

Description

The EVB-USB2534BC is a high-performance evaluation board from Microchip Technology, designed for developers and engineers who need to assess the functionality and integration capabilities of the USB2534BC USB 2.0 hub controller. This versatile evaluation platform is tailored to facilitate the development of USB applications and to expedite the design-in process for various electronic products.

At the core of the EVB-USB2534BC is the USB2534BC chip, a feature-rich USB 2.0 hub controller that supports up to four downstream ports with integrated battery charging capabilities. This controller is compliant with the USB 2.0 specification and offers backward compatibility with USB 1.1. It is optimized for applications that require efficient power management and reliable data throughput, making it suitable for a broad range of USB peripheral development.

The evaluation board includes a range of features that highlight the capabilities of the USB2534BC controller, such as:

  • MultiTRAK™ technology, providing high-bandwidth performance across multiple USB ports.
  • PortMap and PortSwap configuration settings, allowing for customizable port configurations and pin assignments.
  • PhyBoost™ technology, which enhances signal integrity for extended cable lengths and challenging electrical environments.
  • Integrated battery charging support, enabling the charging of battery-powered devices through the USB ports.
  • VariSense™ technology, enabling the detection of various USB data rates for seamless operation with different USB devices.

The EVB-USB2534BC is equipped with LED indicators for power and port status, providing visual feedback for debugging and diagnostics. It also includes jumpers and headers for easy access to the controller's configuration settings and for monitoring the USB data lines. The board is designed with robust ESD protection, ensuring durability and stability during development and testing.

Whether you are developing desktop PCs, docking stations, monitors, or embedded systems, the EVB-USB2534BC evaluation board from Microchip Technology provides a solid foundation for exploring and integrating USB hub functionality into your next project.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess