EN
  • EN
  • DE

TSA5521M

Part No TSA5521M
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 1.3 GHz universal bus-controlled TV synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841087-TSA5521M
Ultra Librarian 3D Model Ultra Librarian TSA5521M CAD Model

Description

NXP TSA5521M: High-Performance PLL Synthesizer

The NXP TSA5521M is a cutting-edge phase-locked loop (PLL) synthesizer designed to deliver high performance and versatility for a wide range of applications. This sophisticated integrated circuit (IC) is engineered to meet the rigorous demands of modern communication systems, providing precise frequency synthesis and stability.

At the heart of the TSA5521M lies its ability to generate a stable frequency output that can be tuned across a broad spectrum. It is particularly well-suited for use in television and VCR tuning systems, cable converters, satellite receivers, and other RF communication equipment that requires reliable and accurate frequency generation.

Key Features:

  • Frequency Range: The TSA5521M is capable of operating over a wide frequency range, accommodating various applications and ensuring compatibility with multiple standards.
  • Programmability: With I²C-bus programmability, the device offers ease of integration and flexibility, allowing for digital control over the synthesizer's functions and parameters.
  • Low Phase Noise: The device is designed to produce a low phase noise output, which is critical for maintaining signal integrity and minimizing interference in communication systems.
  • Multiple Reference Frequencies: It supports multiple reference frequencies, providing designers with the option to select the most appropriate reference for their specific application.
  • Supply Voltage: The TSA5521M operates on a single 5V supply voltage, simplifying power supply design and ensuring compatibility with a wide range of systems.

With its robust design and advanced features, the NXP TSA5521M PLL synthesizer is an ideal solution for manufacturers looking to enhance their products with superior frequency control. Its ability to deliver precision and flexibility makes it a valuable component in any high-frequency electronic system.

Whether you are designing consumer electronics, professional communication equipment, or any other RF application, the TSA5521M offers the performance and reliability you need to achieve the highest standards of quality and functionality.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8757 $116.2934
96+ $1.8180 $174.5280
132+ $1.7591 $232.2012
170+ $1.7002 $289.0340
228+ $1.5246 $347.6088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess