The UDA1341TS/N1 is a high-performance audio codec from NXP Semiconductors designed to deliver exceptional sound quality for a wide range of audio applications. This versatile integrated circuit is a key component in the realm of digital audio electronics, offering a seamless interface between analog and digital sound domains.
Key Features
- High-Quality Audio: With 24-bit processing, the UDA1341TS/N1 ensures high-fidelity audio reproduction, capturing the nuances of sound with impressive clarity and detail.
- Multiple Sampling Rates: The device supports a variety of sampling rates, including 8 kHz up to 48 kHz, making it suitable for both voice and high-quality music applications.
- Low Power Consumption: Engineered for efficiency, the UDA1341TS/N1 operates with minimal power draw, making it ideal for battery-powered devices where longevity is crucial.
- Flexible Interface: It offers a flexible serial interface that is compatible with most digital audio formats and protocols, ensuring easy integration into existing systems.
- Integrated Filters: On-chip digital filtering enhances performance by reducing noise and improving sound quality.
Applications
The UDA1341TS/N1 is suited for a broad spectrum of audio applications. It is commonly found in:
- Portable audio players
- High-quality audio systems
- Multimedia speakers and soundbars
- Car audio systems
- USB audio interfaces
Technical Specifications
At the core of the UDA1341TS/N1 are its technical specifications that cater to demanding audio requirements:
- DAC Dynamic Range: 100 dB
- ADC Dynamic Range: 92 dB
- Total Harmonic Distortion (THD): -86 dB
- Integrated Interpolation and Decimation Filters
- Supply Voltage: 2.7V to 3.6V
Conclusion
The UDA1341TS/N1 by NXP is a testament to the company's commitment to audio excellence. Its combination of high-quality sound, low power consumption, and versatile interfacing options make it a top choice for manufacturers and designers looking to elevate the audio experience in their products.