EN
  • EN
  • DE

UJA1169ATK/FZ

Part No UJA1169ATK/FZ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC MINI-CAN SYSTEM BASIS CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features System Basis Chip Interface 20-HVSON (3.5x5.5)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 20-VFDFN Exposed Pad
Case / Package 20-HVSON (3.5x5.5)
Family Name UJA1169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 568-UJA1169ATK/FZDKR, 935384038431, 568-UJA1169ATK/FZCT, 568-UJA1169ATK/FZTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938139-UJA1169ATK/FZ
Ultra Librarian 3D Model Ultra Librarian UJA1169ATK/FZ CAD Model

Description

Introducing the NXP UJA1169ATK/FZ: A Mini High-Speed CAN System Basis Chip

The UJA1169ATK/FZ from NXP Semiconductors is a state-of-the-art System Basis Chip (SBC) that provides a robust interface between the Controller Area Network (CAN) protocol controller and the physical bus in automotive applications. This compact and efficient device is an integral component for in-vehicle networks, designed to handle high-speed CAN communication with minimal power consumption.

Key Features of the UJA1169ATK/FZ

  • High-Speed CAN Interface: The UJA1169ATK/FZ supports CAN protocols up to 1 Mbit/s, ensuring rapid data transmission and reliable communication between electronic control units (ECUs).
  • Low Power Mode: With its power-saving standby and sleep modes, this SBC helps reduce the overall energy consumption of the vehicle's electronic systems, contributing to better battery life and efficiency.
  • Advanced Protection: Equipped with features such as bus failure management, thermal protection, and voltage regulators, the UJA1169ATK/FZ is designed to safeguard the CAN network against a range of electrical hazards.
  • Transceiver Voltage Regulator: The integrated voltage regulator supplies the microcontroller and other peripherals, streamlining the power management within the system.
  • Watchdog Timer: An embedded watchdog timer prevents system failures by monitoring the proper operation of the microcontroller and the software it runs.

Applications

The versatility of the UJA1169ATK/FZ makes it suitable for a wide array of automotive applications, including body control modules, gateway modules, powertrain systems, and various sensor interfaces. Its robust design ensures reliable operation in the harsh environments typical of automotive applications.

Quality and Reliability

NXP's commitment to quality is evident in the UJA1169ATK/FZ, which is designed to meet the stringent requirements of the automotive industry. The device is compliant with the AEC-Q100 standard for automotive integrated circuits, ensuring longevity and durability in the field.

Whether you are designing a new vehicle's electronic system or upgrading an existing one, the UJA1169ATK/FZ offers a compact, highly integrated solution for your CAN-based communication needs. Its combination of high-speed performance, power efficiency, and protective features make it an excellent choice for modern automotive applications.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess