EN
  • EN
  • DE

USB2SERA11CFK

Part No USB2SERA11CFK
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC MCU USB TO SER BRIDGE 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Protocol USB
Purpose Bridge, USB to UART
Standards USB 2.0
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-QFN (5x5)
Win Source Part Number 1116750-USB2SERA11CFK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2SERA11CFK CAD Model

Description

The USB2SERA11CFK is a cutting-edge serial converter product from NXP Semiconductors, designed to facilitate seamless communication between USB and serial interfaces. This innovative device is an essential tool for developers and engineers who require a reliable bridge for data transfer between USB ports and serial devices.

Key Features:

  • USB to Serial Conversion: The USB2SERA11CFK converter allows for easy conversion from USB 2.0 to RS-232/RS-485 serial communication standards, ensuring compatibility with a wide range of devices.
  • High-Speed Data Transfer: With support for high-speed data rates, this converter ensures quick and efficient data transfer, making it ideal for applications that require fast communication.
  • Plug-and-Play: Designed for convenience, the USB2SERA11CFK does not require any external drivers or software for installation, offering a plug-and-play solution that simplifies setup.
  • Durable Construction: Encased in a robust and compact form factor, this converter is built for longevity and can withstand the rigors of industrial environments.
  • LED Indicators: Equipped with LED indicators, the device provides visual feedback regarding power status and data transmission, ensuring that users can monitor activity at a glance.

Applications:

The NXP USB2SERA11CFK is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Medical Devices
  • Scientific Instrumentation

Technical Specifications:

Below are some of the technical specifications that highlight the capabilities of the USB2SERA11CFK:

  • Interface: USB 2.0 to Serial (RS-232/RS-485)
  • Data Transfer Rates: Supports high-speed data transfer
  • Connectivity: Seamless connection with serial devices
  • Compatibility: Broad device support and compatibility
  • Power: USB-powered, no external power source required

With its robust design and high-performance capabilities, the NXP USB2SERA11CFK serial converter is an ideal solution for professionals seeking to integrate USB and serial interfaces efficiently. This product exemplifies NXP's commitment to providing innovative and reliable solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,225 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess