EN
  • EN
  • DE

XC68HC58EIA

Part No XC68HC58EIA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - series Microcontroller IC - - - - 28-PLCC (11.51x11.51)
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name XC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903838-XC68HC58EIA
Ultra Librarian 3D Model Ultra Librarian XC68HC58EIA CAD Model

Description

NXP XC68HC58EIA Microcontroller

The NXP XC68HC58EIA microcontroller is a highly integrated and efficient solution designed for advanced embedded systems. This powerful microcontroller is part of NXP's renowned HC08 family, which is known for its robust performance and versatility in various applications, including automotive, industrial control, and consumer electronics.

Key Features:

  • Core: The XC68HC58EIA features a high-performance HC08 core, which is optimized for low-power consumption while providing high-speed processing capabilities.
  • Memory: It comes equipped with ample memory resources, including flash memory for program storage and RAM for data processing, ensuring smooth and efficient operation.
  • Communication Interfaces: This microcontroller includes multiple communication interfaces such as SPI, I2C, and UART, allowing for easy integration with other components and peripherals.
  • Input/Output: A variety of I/O ports are available, supporting both digital and analog signals, making it highly adaptable to different tasks and sensor interfaces.
  • Timers and Counters: Built-in timers and counters enable precise timing operations, which are essential for tasks that require accurate timing such as PWM control.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to process analog inputs, which is critical for sensor data acquisition and real-time monitoring.
  • Power Efficiency: The XC68HC58EIA is designed with power efficiency in mind, featuring several power-saving modes to reduce energy consumption during idle periods or when full processing power is not required.
  • Operating Conditions: It operates over a wide range of temperatures, making it suitable for harsh environments.

The NXP XC68HC58EIA microcontroller is engineered to provide a balance between performance and power efficiency, making it an ideal choice for designers looking to optimize their embedded systems. Its comprehensive feature set and ease of integration ensure that it can meet the demands of complex and sophisticated applications, delivering reliability and performance that NXP's customers have come to expect.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess