Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833185-OZ8027TGN
Ultra Librarian 3D Model Ultra Librarian OZ8027TGN CAD Model

Description

The O2MICRO OZ8027TGN is an electronic component that is designed for use in a variety of applications.

  • Supply and Demand: Balance
  • Manufacturer: O2MICRO
  • Quality: High
  • Durability: Durable
  • Reliability: Reliable

You May Also Be Interested in

Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention