Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 4, Isolated
Power - Output 200 W
Voltage - Output 3.3V, 5V, 12V, 24V
Current - Output 6A, 5A, 1A, 700mA
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Frequency - Switching 95kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563, L6599
Standard Package 1
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341609-EVAL6599-200W
Ultra Librarian 3D Model Ultra Librarian EVAL6599-200W CAD Model

Description

Introducing the EVAL6599-200W from STMicroelectronics

The EVAL6599-200W is a cutting-edge evaluation board designed by STMicroelectronics, a global semiconductor leader known for their innovative and high-performance products. This evaluation board is specifically tailored for professionals and enthusiasts alike who are looking to explore the capabilities of advanced power management and motor control designs.

At the heart of the EVAL6599-200W lies the L6599, a high-voltage resonant controller chip with a plethora of features aimed at optimizing efficiency and reliability. This controller is particularly suited for resonant converters, making it an ideal choice for applications requiring high efficiency, such as flat-panel televisions, high-density power supplies for servers, and telecom power supplies.

The board is capable of handling up to 200W of power, providing a robust platform for testing and development. It is designed with precision and care, ensuring that each component on the board contributes to the overall performance and stability of the system. Users can expect a well-documented and thoroughly tested solution that can significantly speed up the design process and help in achieving a faster time-to-market for their products.

Key features of the EVAL6599-200W include:

  • Integrated high-voltage half-bridge driver
  • Adjustable dead-time for improved efficiency control
  • Soft-start capability to prevent inrush current during startup
  • Burst-mode operation for improved efficiency at light loads
  • Overcurrent and overvoltage protection for enhanced safety
  • Thermal shutdown feature to prevent overheating

The EVAL6599-200W is not just a testament to STMicroelectronics' commitment to quality, but also an invaluable tool for developers. With comprehensive support materials, including datasheets, application notes, and design guides, users are equipped with everything they need to harness the full potential of this powerful evaluation board.

Whether you're developing power supplies, working on advanced motor control systems, or innovating in other high-power applications, the EVAL6599-200W evaluation board is an excellent starting point for a successful project.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention