EN
  • EN
  • DE

OZ864L

Part No OZ864L
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264767-OZ864L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ864L CAD Model

Description

The OZ864L is a battery management IC manufactured by O2Micro, designed to optimize the performance and lifespan of batteries in portable devices, particularly notebook computers. This integrated circuit focuses on providing efficient charging, discharging, and protection functionalities, ensuring safe and reliable battery operation. It is a key component in power management systems, contributing to extended battery life and overall system stability.

Applications

  • Notebook Computers
  • Portable DVD Players
  • Handheld Gaming Consoles
  • Mobile Internet Devices (MIDs)
  • Portable Medical Equipment

Features

  • High-Efficiency Battery Charging: The OZ864L employs a high-efficiency charging algorithm, minimizing power loss during the charging process and reducing heat generation.
  • Accurate Battery Monitoring: It provides precise voltage, current, and temperature sensing for the battery, enabling accurate state-of-charge (SOC) estimation and preventing overcharging or deep discharging.
  • Integrated Protection Circuits: The IC incorporates comprehensive protection features, including over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP), safeguarding the battery and system from potential damage.
  • Programmable Charging Parameters: The charging voltage and current can be programmed via an external interface, allowing for customization based on the specific battery chemistry and capacity.
  • Automatic Power Source Selection: It automatically switches between the adapter and battery power sources, ensuring seamless operation even when the adapter is disconnected.
  • Low Quiescent Current: The OZ864L consumes minimal current in standby mode, minimizing battery drain and extending battery life.
  • SMBus Communication Interface: The IC communicates with the host system via the SMBus interface, enabling monitoring of battery status and adjustment of charging parameters.

Benefits

  • Extended Battery Life: Efficient charging and discharging, combined with accurate monitoring, maximize the usable battery capacity, resulting in longer runtimes for portable devices.
  • Enhanced Battery Safety: Comprehensive protection features prevent damage to the battery, ensuring safe and reliable operation.
  • Optimized Charging Performance: Programmable charging parameters allow for customization based on the specific battery requirements, optimizing charging performance.
  • Seamless Power Source Switching: Automatic power source selection ensures uninterrupted operation, even when the adapter is disconnected.
  • Reduced Power Consumption: Low quiescent current minimizes battery drain, extending battery life in standby mode.
  • Simplified System Design: The integrated design simplifies the power management system, reducing the number of external components required.

The OZ864L is a versatile and reliable battery management IC that provides a comprehensive solution for charging, discharging, and protecting batteries in portable devices. Its high efficiency, accurate monitoring, and comprehensive protection features make it an excellent choice for applications where battery life and safety are critical.

You May Also Be Interested in

NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess