Products specifications

Manufacturer O2MICRO
Win Source Part Number 264864-OZ9690LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9690LN CAD Model

Description

The OZ9690LN is a high-performance backlight controller designed for driving Cold Cathode Fluorescent Lamps (CCFLs) in LCD panels. It is manufactured by O2Micro and incorporates several features to improve efficiency, reliability, and protection for CCFL backlighting systems.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Automotive Displays
  • Industrial LCD panels

Features:

  • PWM dimming control for precise brightness adjustment
  • Built-in over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Open-lamp protection
  • Soft-start function to minimize stress on CCFLs
  • Integrated oscillator
  • High efficiency DC-DC conversion
  • Low standby power consumption

Benefits:

  • Extended CCFL lifespan due to soft-start and robust protection features
  • Improved display quality with precise and stable brightness control
  • Increased system reliability with comprehensive protection mechanisms
  • Simplified design with fewer external components due to integrated oscillator
  • Reduced power consumption for longer battery life in portable devices
  • Compliant with energy efficiency standards due to low standby power

The OZ9690LN uses PWM (Pulse Width Modulation) for dimming, allowing for fine-grained control of the backlight brightness. This feature is essential for adjusting the display to various ambient lighting conditions. The integrated protection features, including OVP, OCP, and SCP, safeguard the CCFLs and the inverter circuit from damage. Over-voltage protection prevents excessive voltage from damaging the CCFL, while over-current protection limits the current to prevent overheating. Short-circuit protection immediately shuts down the inverter in case of a short circuit. Open-lamp protection detects and responds to open-circuit conditions, preventing damage to the inverter. The soft-start function gradually increases the voltage applied to the CCFLs during startup, minimizing stress and extending their lifespan. The integrated oscillator simplifies the design by reducing the number of external components required. High-efficiency DC-DC conversion ensures efficient power usage, which is critical for portable devices. The low standby power consumption further enhances energy efficiency, allowing the device to meet stringent energy efficiency standards.

The OZ9690LN is particularly well-suited for applications where energy efficiency and reliability are paramount. Its comprehensive protection features and efficient operation make it a popular choice for LCD monitors, TVs, and notebook computers. The device's small size and low component count also make it suitable for space-constrained applications, such as portable devices and automotive displays.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.0358
ECAD model for PZ2N7002M
Pixelwork
Need more? Email Us
ECAD model for PW463A-10VL
Pixelwork
Need more? Email Us
ECAD model for PW166B-20TL
Princeton
Need more? Email Us
ECAD model for PT8214-TP
Pixelwork
Need more? Email Us
ECAD model for PW1233L
Pixelwork
Need more? Email Us
ECAD model for PW190-05L
ON Semiconductor
Need more? Email Us
ECAD model for PWR025M
SECOS
PNP Silicon Planar
Lowest to $0.1837
ECAD model for PZT559
Pixelwork
Lowest to $2,698.0556
ECAD model for PW2300B-10L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention