EN
  • EN
  • DE

OZ9925GN

Part No OZ9925GN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264925-OZ9925GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9925GN CAD Model

Description

The OZ9925GN is a high-efficiency and cost-effective dimming direct drive LED backlight controller designed by O2Micro. It is specifically tailored for LCD backlighting applications, offering a range of features to optimize performance and reduce system costs. This controller is part of O2Micro's extensive portfolio of backlight solutions aimed at providing efficient and reliable power management for displays.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Other LED Backlit Displays

Features:

  • Direct Drive: Simplifies the backlight design and reduces component count, leading to lower system costs.
  • High Efficiency: Ensures minimal power loss, contributing to energy savings and reduced heat generation.
  • Dimming Control: Offers precise dimming control, allowing for dynamic adjustment of backlight brightness to enhance display quality and conserve power.
  • Protective Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight and controller.
  • Integrated PWM Dimming: Facilitates smooth and flicker-free dimming performance.

Benefits:

  • Cost Reduction: Direct drive architecture and reduced component count contribute to lower overall system costs.
  • Improved Efficiency: High efficiency operation minimizes power consumption, resulting in energy savings and longer battery life for portable devices.
  • Enhanced Display Quality: Precise dimming control enables dynamic adjustment of backlight brightness for optimal viewing experience.
  • Increased Reliability: Comprehensive protection features safeguard the LED backlight and controller from potential damage.
  • Simplified Design: The integrated features and direct drive architecture simplify the design process, reducing time-to-market.

The OZ9925GN operates by regulating the current flowing through the LED strings in the backlight. It uses a pulse-width modulation (PWM) signal to control the duty cycle of the LED current, thereby adjusting the brightness of the backlight. The direct drive architecture eliminates the need for external components such as current sensing resistors, simplifying the design and reducing costs.

The controller's protection features are critical for ensuring the reliability and longevity of the LED backlight. Over-voltage protection prevents damage from excessive voltage spikes, while over-current protection limits the current flowing through the LEDs, preventing overheating and potential failures. Over-temperature protection shuts down the controller if it exceeds a safe operating temperature, preventing thermal damage.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess