Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265045-OZ9998ARN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9998ARN CAD Model

Description

O2MICRO’s OZ9998ARN is a low-popularity product with a limited supply and demand status.

  • Product: High-performance integrated circuit
  • Designed to: Provide excellent power management solutions
  • Used in: Portable devices, such as smartphones, tablets, and laptops
  • Manufactured by: O2MICRO
  • Perfect fit for: Applications that require high efficiency and low power consumption
  • Size: Compact
  • Installation: Easy
  • Ideal choice for: Engineers who are looking for a reliable and efficient power management solution

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for N82072
NVIDIA
Need more? Email Us
ECAD model for N13P-GE1-AIO-A2
STMicroelectronics
Need more? Email Us
ECAD model for N760231CFKC002
NVIDIA
Need more? Email Us
ECAD model for N10P-GS-A2
NXP / Nexperia
Need more? Email Us
ECAD model for N82S137BN
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for N202NF
Intel
Need more? Email Us
ECAD model for N87C5424
NIKO-SEM
Lowest to $1.0517
ECAD model for N2576S
Renesas Electronics America
Need more? Email Us
ECAD model for N6006NZ-S17-AY

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention