Products specifications Report Issue?

Accessory Type Adjustable Lug
For Use With/Related Products Ohmite Dividohm®210 Series Resistors
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1585568-2121E
Ultra Librarian 3D Model Ultra Librarian 2121E CAD Model

You May Also Be Interested in

Ohmite
MOUNTING BRACKETS PACK OF 10
Need more? Email Us
ECAD model for 12SE-10
Ohmite
MOUNTING HDWR BRACKET SLOTTED
Need more? Email Us
ECAD model for 6110-10 1-2E
Ohmite
MOUNTING BRACKET PACK OF 100
Need more? Email Us
ECAD model for 18SE-100
Ohmite
MTG.BRACKETS D77182 PACK OF 10
Need more? Email Us
ECAD model for 18E-10
Ohmite
BRACKET MOUNTING FOR 100W RES
Need more? Email Us
ECAD model for 12E-100
Ohmite
MOUNTING BRACKET 25/50/75W
Need more? Email Us
ECAD model for 9SE-10
Ohmite
BRACKET MOUNTING AY SERIES
Need more? Email Us
ECAD model for 5910E
Ohmite
MOUNTING HARDWARE
Need more? Email Us
ECAD model for 6120K-2E
Ohmite
MOUNTING BRACKET PACK OF 100
Need more? Email Us
ECAD model for 7E-100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention