EN
  • EN
  • DE

SRC4192IDBR

Part No SRC4192IDBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC 192KHZ SAMPL RATE CONV 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3.3V
Temperature Range - Operating -45°C to 85°C (TA)
Specifications 4kHz to 212kHz
Case / Package 28-SSOP
Win Source Part Number 192768-SRC4192IDBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4192IDBR CAD Model

Description

The SRC4192IDBR is a high-performance, asynchronous sample rate converter from Texas Instruments designed for professional and broadcast audio applications. This advanced integrated circuit provides seamless conversion between digital audio sample rates, ensuring audio signal integrity across different platforms and devices.

Key Features

  • High-Quality Conversion: The SRC4192IDBR offers exceptional dynamic range and distortion performance, making it ideal for high-end audio processing where sound quality is paramount.
  • Wide Sample Rate Range: It supports a broad range of input and output sample rates, from 8 kHz to 192 kHz, accommodating various audio formats and ensuring compatibility with a multitude of audio systems.
  • Flexible Interface: The device includes a serial audio interface that is compatible with many industry-standard audio data formats, providing ease of integration into existing audio processing chains.
  • Programmable Functions: Users can program the SRC4192IDBR through a simple serial control interface, allowing for customization of device operation to suit specific application needs.
  • Low Jitter: The sample rate converter is designed to minimize jitter, ensuring that the audio output is clear and free from unwanted artifacts that can degrade the listening experience.

Applications

The SRC4192IDBR is suitable for a wide range of applications in the audio industry, including:

  • Professional Audio Recording
  • Broadcast Systems
  • Digital Mixing Consoles
  • Digital Audio Workstations
  • AV Receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SRC4192IDBR is no exception. The device is manufactured to the highest standards, ensuring reliable performance in even the most demanding audio environments. With its robust design and advanced features, the SRC4192IDBR is a top choice for professionals seeking the very best in sample rate conversion technology.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2332 $57.6996
7+ $15.7811 $110.4677
10+ $15.2880 $152.8800
14+ $14.7948 $207.1272
18+ $14.3017 $257.4306
24+ $12.8222 $307.7328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,925 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess