EN
  • EN
  • DE

TAS5558DCA

Part No TAS5558DCA
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 8-Channel HD Compatible Audio Processor with ASRC and PWM Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 85°C (TA)
Specifications 32kHz ~ 192kHz
Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 56-HTSSOP
Win Source Part Number 1264106-TAS5558DCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5558
Introduction Date April 22, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5558DCA CAD Model

Description

Introducing the TAS5558DCA from Texas Instruments

The TAS5558DCA is a cutting-edge, high-performance audio Pulse Width Modulation (PWM) processor developed by Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This advanced component is specifically tailored for high-fidelity audio applications, offering manufacturers and audio enthusiasts a solution that combines exceptional sound quality with TI's renowned reliability and innovation.

Key Features

  • High-Resolution Audio: The TAS5558DCA supports high-resolution audio formats, ensuring that listeners experience the full range of sound as intended by the creators. It is capable of delivering a dynamic and detailed audio performance, making it an ideal choice for premium home theater systems, high-end soundbars, and other audio equipment where sound quality is paramount.
  • Advanced Modulation Techniques: Utilizing TI's patented PurePath™ technology, the TAS5558DCA employs sophisticated modulation techniques that reduce distortion and noise, allowing for cleaner and more accurate sound reproduction.
  • Multi-Channel Support: With support for up to eight audio channels, the TAS5558DCA is perfect for creating immersive surround sound experiences. Its flexibility in channel configuration also makes it suitable for a variety of multi-channel audio systems.
  • Integrated Audio Processing: The device comes with integrated audio processing features that enable fine-tuning of the audio output. This includes functionalities such as volume control, dynamic range compression, and equalization, which can be customized to achieve the desired audio profile.
  • Efficient Power Management: The TAS5558DCA is designed with power efficiency in mind, ensuring that audio systems utilizing this processor can deliver high-quality sound while minimizing power consumption.

Applications

The versatility of the TAS5558DCA makes it suitable for a wide range of applications. It is particularly well-suited for:

  • High-end audio/video receivers
  • Professional audio systems
  • Digital TV soundbars
  • Active speakers and subwoofers
  • Home theater systems

With the TAS5558DCA, Texas Instruments continues to set the standard for audio processing technology, offering a product that enhances the listening experience for audiophiles and casual listeners alike. Its integration into your audio system guarantees a superior auditory experience, marked by clarity, depth, and power.

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8030 $54.0150
12+ $8.8640 $106.3680
18+ $8.5870 $154.5660
25+ $8.3100 $207.7500
32+ $8.0330 $257.0560
42+ $7.2020 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,406 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess