Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Interface I2C
Voltage - Supply 5V ~ 10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Specifications ALC Surround
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number TDA7468
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 683527-TDA7468D
Ultra Librarian 3D Model Ultra Librarian TDA7468D CAD Model

Description

The TDA7468D from STMicroelectronics is a sophisticated audio processor IC designed to cater to the advanced demands of modern audio systems. This highly integrated circuit provides a multitude of features that make it an ideal choice for applications requiring audio signal processing, such as Hi-Fi systems, TV sets, and multimedia speakers.

Key Features

  • Input Multiplexer: The TDA7468D comes with a dual input audio selector that can manage up to four stereo inputs, allowing flexibility in audio source selection.
  • Tone Control: With built-in bass and treble control, users can fine-tune the audio output to their preferences, ensuring a high-quality listening experience.
  • Volume Control: The device includes an independent volume control function with a wide range of adjustment, providing precise control over the output level.
  • Loudness Function: The integrated loudness function compensates for the human ear's sensitivity at different frequencies, ensuring a balanced sound at all volume levels.
  • Input Gain Control: Each input channel has its own gain control, allowing for the normalization of varying input signals for consistent audio output.

Technical Specifications

  • Supply Voltage Range: 4.5V to 9.0V
  • Low Distortion: Ensures high-quality audio reproduction.
  • Low Noise: Minimizes background noise to maintain audio clarity.
  • I²C Bus Control Interface: Enables easy and flexible control over the various functions of the IC through a standard I²C communication protocol.

Applications

The versatile nature of the TDA7468D makes it suitable for a wide array of audio applications. Its ability to handle multiple inputs and provide comprehensive tone and volume control makes it a popular choice for:

  • Audio/Video Receivers
  • Home Theater Systems
  • Car Audio Systems
  • Personal Computers and Multimedia Speakers

With the TDA7468D, STMicroelectronics offers a robust audio processing solution that integrates multiple features into a single chip, streamlining design and enhancing audio performance across various platforms.

You May Also Be Interested in

Maxim Integrated
IC SUPP CLICK-POP 8-TDFN
Lowest to $3.3970
ECAD model for MAX9890AETA+T
Renesas Electronics America
Need more? Email Us
ECAD model for M61538FP#TF0G
ON Semiconductor
Need more? Email Us
ECAD model for LA8501
Renesas Electronics America
Need more? Email Us
ECAD model for R2S15207FP
Maxim Integrated
IC CNTRL VOL STEREO 24TSSOP
Need more? Email Us
ECAD model for MAX5486EUG+
ON Semiconductor
Need more? Email Us
ECAD model for LC75342
Renesas Electronics America
Lowest to $2.2599
ECAD model for R2A15909SP
Maxim Integrated
IC SUPP CLICK-POP 9-UCSP
Need more? Email Us
ECAD model for MAX9890BEBL+T
ON Semiconductor
Need more? Email Us
ECAD model for LA8515N

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8731 $50.3503
32+ $3.1779 $101.6928
49+ $3.0786 $150.8514
68+ $2.9793 $202.5924
87+ $2.8800 $250.5600
117+ $2.5821 $302.1057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,065 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention