Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr Ohmite
Series CU
Package Bulk
Resistance (Ohms) 25k
Tolerance ±10%
Power (Watts) 2W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Rotation 312°
Resistive Material Carbon
Termination Style Solder Lug
Actuator Type Round
Actuator Length 2.000" (50.80mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Size - Body Round - 1.157" Dia (29.40mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Other Names OHCU2531E,OHCU2531E-ND
Standard Package 2
Win Source Part Number 1165916-CU2531E
Ultra Librarian 3D Model Ultra Librarian CU2531E CAD Model

Description

The Ohmite CU2531E is a Potentiometers, Variable Resistors component with a power rating of 2W and a resistance of 25k Ohms.

  • Power Rating: 2W
  • Resistance: 25k Ohms
  • Taper: Linear
  • Tolerance: ±10%
  • Adjustment Type: User-defined
  • Package: Bulk
  • Mounting: Panel
  • Supply and Demand Status: High
  • Manufacturer: Ohmite

You May Also Be Interested in

Bourns Inc.
TRIMMER 560K OHM 0.5W PC PIN TOP / 560 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ECAD model for 3386P-1-564LF
TE Connectivity
Res Thick Film POT 560K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turns 6mm Eyelet Panel Mount
Need more? Email Us
ECAD model for 1624199-7
Copal Electronics Inc.
Lowest to $0.4674
ECAD model for PRCP-NSMF110-2C
Bourns Inc.
TRIMMER 100 OHM 0.25W GW SIDE / 100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12.0 Turn Side Adjustment
Lowest to $2.9771
ECAD model for 3224G-1-101E
Bourns Inc.
SLIDE POT 100K OHM 0.015W TOP / 100 kOhms 0.015W Through Hole Slide Potentiometer Top Adjustment Type
Need more? Email Us
ECAD model for PTA1544-2010CIA104
ALPS Electric
Linear Sensors 10K ohm 32mm travel +-0.5% linearity
Lowest to $1.4844
ECAD model for RDC10320RB
ALPS Electric
Potentiometers & Variable Resistors 250KOhms ±20% Through Hole RoHS
Need more? Email Us
ECAD model for RS20H11AA02T
Bourns Inc.
TRIMMER 100OHM 0.75W PC PIN SIDE / 100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15.0 Turn Side Adjustment
Lowest to $0.2019
ECAD model for 3006P-1-101
Copal Electronics Inc.
Res Cermet Trimmer 20K Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (7 X 4.3 X 6.75mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-5EX203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention