EN
  • EN
  • DE

M80C31F-1

Part No M80C31F-1
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074492-M80C31F-1
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M80C31F-1 CAD Model

Description

The OKI/Metcal M80C31F-1 is a microcontroller unit (MCU) that belongs to the MCS-51 family, a popular and widely used 8-bit microcontroller architecture. The 'F' likely indicates the presence of Flash memory for program storage, making it reprogrammable. The '-1' likely signifies a specific speed grade or version of the M80C31F.

Applications

  • Embedded Control Systems: Used in a wide variety of embedded systems requiring control and automation.
  • Industrial Automation: Employed in factory automation equipment for controlling motors, sensors, and other devices.
  • Consumer Electronics: Integrated into home appliances, remote controls, and toys.
  • Automotive Electronics: Utilized in automotive systems for functions like engine management and dashboard instrumentation.

Features

  • 8-bit CPU: Based on an 8-bit central processing unit (CPU) compatible with the MCS-51 instruction set.
  • Flash Memory: Incorporates Flash memory for storing the program code, allowing for easy reprogramming.
  • RAM: Features internal random-access memory (RAM) for data storage and manipulation.
  • I/O Ports: Equipped with general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers/Counters: Includes timers and counters for timing events and generating control signals.
  • Serial Communication: Provides serial communication interfaces like UART for data transmission.

Benefits

  • Embedded Control: Provides effective control for various embedded systems.
  • Reprogrammability: Flash memory allows for easy reprogramming and updates.
  • Cost-Effective: Offers a cost-effective solution for applications requiring basic processing capabilities.
  • Wide Availability: MCS-51 architecture is widely supported and has a large user base.
  • Versatile I/O: Allows for interfacing with a variety of external sensors, actuators, and peripherals.

Additional Details

Specific details such as the size of the Flash memory, RAM, clock speed, and number of I/O ports are difficult to determine without access to the specific datasheet. Typical MCS-51 family microcontrollers operate at clock speeds ranging from a few MHz to tens of MHz. Flash memory sizes can range from a few kilobytes to tens of kilobytes. The M80C31F-1 likely includes features like interrupt handling, power management modes, and various addressing modes. Development tools for MCS-51 microcontrollers are widely available, including assemblers, compilers, and debuggers.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess