EN
  • EN
  • DE

MSM27C256H55AS

Part No MSM27C256H55AS
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996117-MSM27C256H55AS
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM27C256H55AS CAD Model

Description

The MSM27C256H55AS is a high-speed CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by OKI/Metcal. It's designed for applications requiring non-volatile storage of data or code.

Applications:

  • Embedded Systems: Used for storing firmware and boot code in embedded systems such as industrial controllers and consumer electronics.
  • Microcontroller Programs: Stores the executable code for microcontrollers in a variety of applications.
  • Data Storage: Employed in devices requiring permanent storage of configuration data or calibration settings.
  • Instrumentation: Used to store calibration data and program parameters in test and measurement equipment.
  • Aerospace and Defense: Utilized in applications where reliable non-volatile memory is crucial.

Features:

  • 256Kbit Capacity: Offers a storage capacity of 256 kilobits.
  • High-Speed Access Time: Provides fast read access times, typically around 55ns, allowing for quick retrieval of data.
  • CMOS Technology: Low power consumption due to the use of CMOS technology.
  • UV Erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • Single Power Supply: Operates with a single +5V power supply.
  • JEDEC Standard Pinout: Follows industry-standard pinout for easy integration.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable data retention.
  • Fast Read Access: Enables quick execution of code and retrieval of data, improving system performance.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Reprogrammability: Can be erased and reprogrammed multiple times, providing flexibility in development and testing.
  • Easy Integration: Standard pinout simplifies integration into existing systems.

Additional Details:

The MSM27C256H55AS typically comes in a DIP (Dual In-line Package) or surface mount package. The device requires a UV eraser for erasing its contents before reprogramming. Detailed timing diagrams, electrical characteristics, and programming specifications can be found in the device's datasheet provided by OKI/Metcal.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess