EN
  • EN
  • DE

ACPM-5613-AP1

Part No ACPM-5613-AP1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961576-ACPM-5613-AP1
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACPM-5613-AP1 CAD Model

Description

The ACPM-5613-AP1 is a power amplifier module designed by Avago Technologies (now Broadcom). It's a highly integrated module aimed at improving the performance and efficiency of wireless communication systems. This module is characterized by its compact size and ability to deliver high power with excellent linearity.

Applications:

  • Wireless Infrastructure
  • Small Cell Base Stations
  • Femtocells
  • Distributed Antenna Systems (DAS)
  • Repeaters

Features:

  • High Power Added Efficiency (PAE): Improves overall energy efficiency, reducing power consumption and heat dissipation.
  • High Linearity: Ensures minimal signal distortion, maintaining signal quality.
  • Integrated Matching Circuitry: Simplifies design and reduces component count, lowering BOM cost.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Wideband Operation: Supports multiple frequency bands for versatile use.
  • Thermal Protection: Integrated thermal shutdown feature protects the module from overheating.

Benefits:

  • Extended battery life in wireless devices: High PAE leads to lower power consumption, increasing battery life.
  • Improved signal quality: High linearity ensures accurate signal transmission with minimal distortion.
  • Reduced design complexity: Integrated matching circuitry simplifies implementation.
  • Smaller and lighter devices: Compact size enables the creation of smaller and more portable devices.
  • Cost-effective solution: Integration of multiple functions reduces the overall system cost.

The ACPM-5613-AP1 module provides a reliable and efficient solution for amplifying signals in wireless communication systems. Its integrated features and robust performance make it an ideal choice for various wireless applications where power, linearity, and size are critical considerations. The module is designed for ease of integration, allowing manufacturers to quickly deploy high-performance wireless solutions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess