EN
  • EN
  • DE

MSM56V16160F-10TK-FA

Part No MSM56V16160F-10TK-FA
Manufacturer OKI/Metcal
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831664-MSM56V16160F-10TK-FA
Ultra Librarian 3D Model Ultra Librarian MSM56V16160F-10TK-FA CAD Model

Description

The MSM56V16160F-10TK-FA is a 16Mbit synchronous DRAM (SDRAM) manufactured by OKI/Metcal. This memory chip is designed for applications requiring high-speed data access and large memory capacity.

Applications

  • Graphics Cards: Used as memory to store textures and frame buffer data.
  • Printers: Employed to buffer print data for high-resolution printing.
  • Networking Devices: Utilized in routers and switches for packet buffering and forwarding.
  • Embedded Systems: Integrated into various embedded systems that require substantial memory and fast data transfer rates.
  • Industrial Control Systems: Used in industrial automation for data logging and real-time processing.

Features

  • Capacity: 16Mbit (1,048,576 words x 16 bits)
  • Operating Frequency: 100 MHz
  • Interface: Synchronous, compliant with JEDEC standards.
  • Power Supply: 3.3V power supply.
  • Refresh: Auto-refresh and self-refresh modes.
  • Package: TSOP (Thin Small Outline Package) for efficient board space usage.
  • Latency: Low latency operation for improved performance.

Benefits

  • High Performance: Provides fast data access due to its synchronous interface and high operating frequency.
  • Large Capacity: 16Mbit capacity enables the storage of substantial amounts of data.
  • Low Power Consumption: Designed for low power operation, which is essential for battery-powered devices and energy-efficient systems.
  • Compact Size: TSOP package allows for space-saving integration into various devices.
  • Reliability: Manufactured to high-quality standards, ensuring long-term reliability.

Additional Details

The MSM56V16160F-10TK-FA supports burst read and write operations, which further enhances data transfer rates. Its auto-refresh and self-refresh capabilities reduce the need for external memory control, simplifying system design. The chip is also designed to operate within a wide temperature range, making it suitable for various environmental conditions. The specific -10 indicates the speed grade, relating to a 10ns access time.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess