EN
  • EN
  • DE

OV2640

Part No OV2640
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Description world smallest 2 megapixel CameraChip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264422-OV2640
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV2640 CAD Model

Description

The OV2640 is a 1/4 inch CMOS QSXGA (1600x1200) image sensor from OmniVision Technologies. It provides full-frame, sub-sampled, windowed image or 10-bit raw output via its digital video port (DVP). It is a versatile and widely used sensor known for its balance of image quality, power efficiency, and cost-effectiveness.

Applications:

  • Mobile Phones: Commonly found in older generation camera phones and feature phones.
  • Security Cameras: Suitable for basic surveillance systems needing adequate resolution.
  • Embedded Systems: Integrated into various embedded vision applications like barcode scanners and simple machine vision systems.
  • Toys and Educational Tools: Used in robotics kits and educational projects involving image capture.

Features:

  • QSXGA Resolution (1600x1200): Captures detailed images for its size and cost.
  • Digital Video Port (DVP) Output: Standard interface for easy integration with processors and FPGAs.
  • Automatic Image Control Functions: Includes automatic exposure control (AEC), automatic gain control (AGC), automatic white balance (AWB).
  • Programmable Controls: Allows adjustment of image quality parameters for specific applications.
  • Low Power Consumption: Efficient power usage suitable for battery-powered devices.

Benefits:

  • Good Image Quality for its Class: Offers a reasonable balance between resolution and image quality for its price point.
  • Easy Integration: The DVP interface simplifies connecting to a wide range of processing platforms.
  • Reduced Development Time: Automatic image control functions minimize the need for complex image processing algorithms.
  • Lower System Cost: Provides a cost-effective solution for image capture in various applications.

Technical Specifications:

The OV2640 operates at 1.7V for the core and 2.5-3.0V for I/O. It supports various output formats, including YUV, RGB, and Raw RGB data. It can capture video at up to 15 frames per second at QSXGA resolution and higher frame rates at lower resolutions. The sensor also includes a built-in lens shading correction feature to improve image uniformity. Detailed register settings and example code are often available to facilitate integration and customization.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess