The OV7670-V24C is a low voltage CMOS image sensor from OmniVision Technologies. It's a single-chip VGA camera and image processor in a small footprint. It provides full-frame, sub-sampled, windowed, or arbitrarily scaled 8-bit/10-bit images in various formats via its control through the Serial Camera Control Bus (SCCB) interface.
Applications
- Cellular phones
- Toys
- PC cameras
- Other battery-powered products
Features
- High sensitivity for low-light operation
- Low operating voltage for embedded portable applications
- Standard SCCB interface
- Supports VGA, CIF, and any size scaling down from CIF to 40x30
- VarioPixel® technology for flexible image scaling
- Automatic image control functions including: Automatic Exposure Control (AEC), Automatic Gain Control (AGC), Automatic White Balance (AWB), Automatic Band Filter (ABF), and Automatic Black-Level Calibration (ABLC)
- Programmable controls for frame rate, AEC/AGC 16-zone programming, brightness, contrast, saturation, sharpness, gamma correction, and windowing
Benefits
- Enables high-quality image capture in a small form factor
- Reduces power consumption, extending battery life in portable devices
- Simplified system design and integration through the standard SCCB interface
- Flexible image scaling allows optimization for different display resolutions and processing requirements
- Automated image controls ensure consistent image quality across varying lighting conditions
- Programmable controls provide fine-tuning capabilities for specific application requirements
Additional Details
The sensor operates at 3.3V I/O and 2.5V core. The OV7670 outputs raw RGB, RGB (GRB4:2:2, RGB565/555), YUV(4:2:2) and YCbCr(4:2:2) formats. It incorporates VarioPixel technology, allowing for flexible image scaling and windowing. The sensor has a small optical size of 1/6", making it suitable for compact camera modules.