EN
  • EN
  • DE

B3FS-1012P

Part No B3FS-1012P
Manufacturer Omron
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.30mm x 6.00mm
Illumination Non-Illuminated
Operating Force 150gf
Switch Travel 0.25mm
Mechanical Life 300,000 Cycles
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 1021575-B3FS-1012P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B3FS-1012P CAD Model

Description

The Omron B3FS-1012P is a surface mount tactile switch with a SPST-NO circuit.

  • Actuator Type: Top Actuated Standard
  • Actuator Height off PCB: 4.30mm
  • Switch Travel: 0.25mm
  • Switch Function: Off-Mom
  • Operating Force: 150gf
  • Mechanical Life: 300,000 cycles
  • Contact Rating: 0.05A @ 24VDC
  • Illumination: Non-Illuminated
  • Outline: 6.30mm x 6.00mm
  • Operating Temperature: -25°C to 70°C
  • Applications: Space Constraint Tactile Switch

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPDT 0.02A 15V
Lowest to $0.6493
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.3972
Panasonic
Lowest to $0.2610
Panasonic
Need more? Email Us
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
Panasonic
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.1351
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.5238

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2676 $50.8440
460+ $0.2196 $101.0160
710+ $0.2127 $151.0170
975+ $0.2059 $200.7525
1,260+ $0.1990 $250.7400
1,685+ $0.1784 $300.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,550 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess