EN
  • EN
  • DE

CJ1W-II101

Part No CJ1W-II101
Manufacturer Omron
Catalog Controllers - PLC Modules
Description INTERFACE MODULE I/O EXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Interface Module
For Use With/Related Products CJ Series
Mounting Type DIN Rail
Termination Style D-Sub
Features -;5;9;7;10;8;3;4;2;1;1588;2084;1920;1050;1864;2907;966;3614;2039;1738;2698;2171;1976;2488;1885;600487;2178;5073;2212;2617;1849;23;600362;600488;4230;3588;236;1110;277;68;4008;4106;4819;1882;3473;3483;3915;2946;281;601923;818;0;54639;54640;54641;100984;47156;2159;104821;88808;88799;88797;62384;3821;18556;4578;14138;103072;103150;103151;103152;103153;103154;103155;103156;103157;103158;103159;103160;103161;103162;103163;103164;103165;103166;103167;103168;103169;80339;103170;103171;53979;103172;103173;103174;103175;103176;103177;103178;103179;103180;103181;103182;103183;103184;53981;103185;103186;103187;103188;103189;103190;103191;103192;103193;103194;118699;118700;20168;110675;110676;115136;14315;20328;49211;48816;110995;90770;47157;88815;47158;47159;47160;47161;47198;47162;88654;47163;36704;47176;89020;47172;36706;36708;36709;22017;47173;46297;47177;47178;47179;1484;46298;47180;47621;47622;46303;46304;46305;93356;93357;93358;5141;47181;73763;15158;26885;44974;48482;47614;88811;88793;63243;119253;124531;121316;1237;45788;45785;47186;66413;45781;45786;45782;47182;47183;126046;66078;15392;107928;88803;88807;88794;88804;88817;88795;88816;88805;88796;14558;47187;94685;110447;94686;94943;94892;56;88809;88818;88798;122210;121325;43462;43467;43459;47164;47165;47166;47167;47168;43461;43463;43458;47169;43468;43472;43471;43460;43456;43457;63986;63987;47171;104139;104264;104341;109771;104141;104630;104142;121677;88810;45790;118724;46306;110161;93174;6704;34583;5873;3696;88812;50766;104143;69157;88813;88800;36781;47620;47188;90843;94894;113396;113395;94898;94893;94884;94895;107039;53071;47616;104399;88801;77303;47617;47618;88814;88802;12438;88806;130992;130988;88788;109759;109757;109758;53983;53982;96217;131098;130990;130989;130991;104144;23607;62;61;3;792;804;4;17;0;4;7;1;1;318292;325705;326723;332432;333520;333729;334208;337262;499025;430036;357631;358840;358877;359371;359753;365167;704139;377072;377126;382254;382666;384835;387286;389338;389416;693742;390049;706620;842536;395840;736976;401047;401193;402945;405816;410881;412180;415775;420849;689575;693741;699870;699871;699872;699869;706214;575650;1;763191;761654;312301;312941;511009;763188;315070;317250;744708;317251;324147;324156;324158;324206;324265;324266;324267;324269;324318;328771;330605;330606;330607;330608;332522;332523;333695;488078;334478;334481;334482;334483;334595;335062;335107;335110;335497;336238;336243;336244;336251;341199;342279;342280;464483;342281;342282;342283;342284;510084;736973;343405;343790;704143;346389;510134;349071;349072;349136;349074;349075;349076;349078;349080;820633;350712;736974;736975;487341;358771;510085;708154;575651;706890;366750;576678;795316;375807;375809;375810;499026;704223;704137;704311;705966;744208;744007;736316;736315;704312;704139;744013;378330;757446;378840;781660;379424;736972;699873;380179;380750;380773;699874;699875;381389;744014;699876;699877;699878;392271;399791;575663;718855;718856;718858;718859;718857;718861;718860;719191;718863;718862;576679;505832;718864;718865;718866;718867;576681;575665;575664;576680;718868;718869;717017;402923;402924;718870;718871;403539;412346;412347;744712;815241;704313;423528;39668;39669;121341;121343;487343;169299;169302;169303;203181;203183;487337;203189;229005;229006;487361;249735;249737;478022;249738;249740;267827;487344;487349;487347;281416;281422;487340;662093;487338;281423;281424;478023;295540;487352;487339;64010;64012;487350;64013;744021;460618;80389;487346;487351;80392;781557;639814;433957;92595;704305;487345;103710;103714;103717;103718;744015;478118;487342;103730;103732;837710;112647;701278;487348;137799;137800;836394;151930;151931;836777;163491;186423;186425;186426;186427;194897;224604;260677;260679;836779;302695;462869;1;39668;39669;510127;39670;39675;121341;487356;121342;121343;
Ultra Librarian 3D Model Ultra Librarian CJ1W-II101 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
OUTPUT MODULE 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 ANALOG 24V
Need more? Email Us
Phoenix Contact
I/O MOD 2 DIG 1ANLG 1ANLG 2 REL
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 DIGITAL
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 8 DIGITAL 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 8 DIGITAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess