Products specifications Report Issue?

Category Switches - Limit Switches
Mfr Omron
Series D2F
Package Tray
Product Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 3A (AC), 2A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Lever, Simulated Roller
Mounting Type Through Hole
Termination Style PC Pin
Ingress Protection IP40
Operating Force 80gf
Release Force 5.099gf
Operating Position 0.335" (8.5mm)
Differential Travel 0.018" (0.45mm)
Overtravel 0.020" (0.5mm)
Temperature Range - Operating -40°C ~ 85°C
Electrical Life 30,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2F
Standard Package 750 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 868009-D2F-L3
Ultra Librarian 3D Model Ultra Librarian D2F-L3 CAD Model

Description

The Omron D2F-L3 is a SPDT limit switch designed for various applications.

  • Termination: PC pin
  • Actuator Type: Lever, simulated roller
  • Electrical Life: 30,000 cycles
  • Mechanical Life: 1,000,000 cycles
  • Operating Force: 80gf
  • Release Force: 5.099gf
  • Pretravel: -
  • Differential Travel: 0.018" (0.45mm)
  • Overtravel: 0.020" (0.5mm)
  • Operating Position: 0.335" (8.5mm)
  • Voltage Rating: 125V AC and 30V DC
  • Temperature Range: -40°C to 85°C
  • Series: D2F series
  • Package: Tray package
  • Application: switches - limit switches

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for ZC-Q2155
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
ECAD model for 2DM409
Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for HL-5200
Omron
SWITCH SNAP ACTION SPDT 15A 250V / Switch SPDT Chassis Mount
Lowest to $2.2515
ECAD model for V-154-1C25
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 1SE1-T
Omron
SWITCH SNP ACT SPST-NO 0.1A 125V
Need more? Email Us
ECAD model for D3V-014-3C3-T-K
C&K Components
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
ECAD model for 11TL404
Honeywell
SWITCH SNAP ACTION SPDT 4A 250V
Need more? Email Us
ECAD model for 11SM703
Panasonic
SWITCH SNAP ACTION SPDT 0.1A 30V
Need more? Email Us
ECAD model for AV402461

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5955 $50.6175
205+ $0.4886 $100.1630
320+ $0.4733 $151.4560
440+ $0.4581 $201.5640
565+ $0.4428 $250.1820
760+ $0.3970 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 683 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention