EN
  • EN
  • DE

E2CA-AL4F

Part No E2CA-AL4F
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description AMP DC 4-20MA FOR E2CA-X10A/-5M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Amplifier Type Standard
Voltage - Supply 10V ~ 30V
Output Type Linear
Current - Supply 70 mA
Operating Temperature -10°C ~ 55°C
Mounting Type Panel Mount
Ultra Librarian 3D Model Ultra Librarian E2CA-AL4F CAD Model

Description

NULL

You May Also Be Interested in

Honeywell Sensing and Productivity Solutions T&M
AMPLIFIER 10 VDC OUT 32 VDC INPU
Need more? Email Us
Omron
AMP TWIN-OUTPT PNP-OUTPT W/CONN
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us
Omron
SENSOR DIGITAL FIBER PNP
Need more? Email Us
Omron
AMPLIF TIMER NPN OUTPUT RAIL-MT
Need more? Email Us
Omron
E3X-HD41 2M WITH 5M CABLE
Need more? Email Us
Omron
PROX AMP CAP M8 DC3W NO/NC
Need more? Email Us
Omron
FIBER AMP PNP 2M
Need more? Email Us
Omron
SMART PWR, COMMUNICATION UNIT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess