Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056861-EE-CH4
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EE-CH4 CAD Model

Description

The Omron EE-CH4 is a compact reflective photosensor designed for object detection and general-purpose sensing applications. This sensor utilizes an infrared LED and a phototransistor, enabling it to detect the presence or absence of objects by measuring the reflected light. Its small size and simple interface make it easy to integrate into various systems. The EE-CH4 offers reliable performance in a wide range of environmental conditions.

Applications

  • Object detection in automated systems
  • Positioning control
  • Paper detection in printers and copiers
  • Edge detection
  • General-purpose sensing

Features

  • Compact size
  • Reflective sensing method
  • Infrared LED light source
  • Phototransistor output
  • Operating Voltage: 5 VDC
  • Sensing Distance: Approximately 3 mm (typical)
  • Operating Temperature: -25°C to +85°C
  • Response Time: Typically a few milliseconds

Benefits

  • Compact Size: Enables integration into space-constrained applications.
  • Simple Interface: Allows for easy connection to microcontrollers and other control systems.
  • Reliable Detection: Provides consistent object detection performance.
  • Wide Operating Temperature: Suitable for use in a variety of environmental conditions.
  • Cost-Effective: Provides a low-cost solution for object detection.

Additional Details

The EE-CH4 reflective photosensor operates by emitting infrared light from its built-in LED. When an object is present within the sensing range, the light reflects back towards the sensor's phototransistor, which then generates an output signal. The sensor's sensitivity can be adjusted by controlling the current to the LED or by using external circuitry to condition the output signal. The sensor is typically mounted on a PCB and connected using through-hole or surface-mount soldering techniques. Its robustness and reliability make it a popular choice for industrial automation, consumer electronics, and other applications requiring object detection. The output signal can be directly connected to a microcontroller's digital input, or it can be amplified and processed using analog circuitry.

You May Also Be Interested in

Bourns Inc.
Res Anti-Sulfured Thick Film 0201 182 Ohm 1% 1/20W ±200ppm/°C Molded Paper T/R
Need more? Email Us
ECAD model for CR0201AFW-1820GAS
Schneider Electric
Connection Input = IEC 60309 Plug / Connection Output = IEC 60320 C13 Socket / Connection Output = IEC 60320 C19...
Need more? Email Us
ECAD model for EPDU1116M
Samtec Inc.
CONN SOCKET 32POS 0.1 GOLD PCB / 32 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for ESW-116-58-G-D
Murata Power Solutions Inc.
326 W, 38 -55 VDC Vin, Single Output, 9.6 VDC@34 A DC-DC Converter in standard 1/8 Brick
Need more? Email Us
ECAD model for EUS34-096-NHCC
Dell
Need more? Email Us
ECAD model for DSB T5610M1X21321
Dell
Need more? Email Us
ECAD model for DSBT58MAY15179
Panasonic
THERMISTOR NTC 2KOHM 4500K 0603 / NTC Thermistor 2k 0603 (1608 Metric)
Need more? Email Us
ECAD model for ERT-J1VT202J
Eaton / Cutler Hammer
Proximity Sensor; 30mm; 3 Wire; 10-48VDC; 15mm Rng; Non-Shield; 2m; NPN; NC
Need more? Email Us
ECAD model for E57PS-30UNC15-C2
TE Connectivity
Need more? Email Us
ECAD model for CTM-16-4010

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention